Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 55V
Output Voltage 55V
Channel Output Current 80mA (Switch)
Frequency 850kHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package SC-70-8
Win Source Part Number 117381-LT3590ESC8#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3590ESC8#TRMPBF CAD Model

Description

Product Overview: LT3590ESC8#TRMPBF

The LT3590ESC8#TRMPBF is a high-performance LED driver IC from Linear Technology, designed to provide efficient power management for LED lighting applications. This compact, integrated circuit is specifically engineered to drive LEDs with constant current for uniform brightness and extended life, making it an ideal choice for portable and fixed lighting systems that require low power consumption and high reliability.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 30V, accommodating a variety of power sources and ensuring compatibility with both low and high voltage systems.
  • Internal 36V, 1A Switch: The LT3590ESC8#TRMPBF includes an internal 36V, 1A switch, which enables it to drive up to ten white LEDs in series from a 12V input, providing consistent illumination with high efficiency.
  • Adjustable Output Current: Users can set the output current from 20mA to 200mA via a single external resistor, offering flexibility in controlling the brightness of the connected LEDs.
  • High Efficiency: The device features high efficiency up to 92%, minimizing energy loss and ensuring optimal performance in LED lighting applications.
  • PWM Dimming Capability: It supports PWM dimming, which allows for precise control over the brightness of the LEDs while maintaining color fidelity.

Applications

The LT3590ESC8#TRMPBF is suitable for a wide range of applications, including:

  • Portable lighting
  • Automotive and avionic lighting
  • Architectural detail and accent lighting
  • Display backlighting
  • General-purpose LED illumination

Package and Reliability

This IC comes in a compact 8-lead SC70 package, which is optimized for space-constrained applications without compromising performance. It is also available in a tape and reel package, denoted by the 'TRMPBF' suffix, which facilitates automated manufacturing processes. The LT3590ESC8#TRMPBF is designed with Linear Technology's rigorous standards for reliability and performance, ensuring long-term stability in a variety of environmental conditions.

In summary, the LT3590ESC8#TRMPBF from Linear Technology is a versatile and efficient solution for driving LEDs in a multitude of lighting applications. Its wide input voltage range, high efficiency, and flexible dimming capabilities make it an excellent choice for designers seeking a reliable and high-performing LED driver.

You May Also Be Interested in

New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Texas Instruments
High-Efficiency LED Backlight Driver for Tablets
Lowest to $5.5293
ECAD model for LP8556SQE-E08
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 25DSBGA
Need more? Email Us
ECAD model for LP8550TLX-A/NOPB
National Semiconductor (TI)
IC LED DRVR RGLTR PWM 36DSBGA
Need more? Email Us
ECAD model for LP39542RL/NOPB
Texas Instruments
Synchronous Boost LED Flash Driver
Lowest to $1.2339
ECAD model for LM3642TLE-LT
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5669
ECAD model for LP5521YQ/NOPB
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Renesas Electronics America
16-BIT LED DRIVER WITH SHIFT REGISTER AND LATCH
Need more? Email Us
ECAD model for R8A66161DD

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention