Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - Stepper Bipolar
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 800mA
Supply Voltage - Operating 2.5 V to 9.5 V
Voltage - Load 2.5 V to 9.5 V
Temperature Range - Operating -20°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 018471-LB1936V-TLM-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LB1936V
Introduction Date March 30, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian LB1936V-TLM-E CAD Model

Description

The ON Semiconductor LB1936V-TLM-E is a compact, high-efficiency motor driver designed to deliver optimal performance for a wide range of applications. This versatile component is specifically engineered to drive small DC motors with outstanding precision and control, making it an ideal choice for portable devices, consumer electronics, and automotive applications.

Key Features

  • Low Voltage Operation: The LB1936V-TLM-E operates at a voltage range of 2.5V to 9.0V, which allows for its use in battery-powered devices where power efficiency is crucial.
  • High Output Current: It can deliver an output current of up to 1.0A, which is suitable for driving small to medium-sized DC motors.
  • Low Saturation Voltage: The motor driver boasts a low saturation voltage, thereby reducing power loss and improving overall efficiency.
  • Built-in Thermal Shutdown Circuit: To ensure the protection of the IC and the motor, the LB1936V-TLM-E features an integrated thermal shutdown circuit that prevents damage from overheating.
  • Forward and Reverse Control: This motor driver supports both forward and reverse motor control, giving designers flexibility in controlling the direction of the motor.

Applications

The LB1936V-TLM-E is suited for a variety of applications that require precise motor control. Its compact size and power efficiency make it an excellent choice for:

  • Portable electronic devices
  • Small household appliances
  • Battery-powered toys
  • Automotive applications such as mirror adjustment and headlight leveling

Technical Specifications

Parameter Value Operating Voltage Range 2.5V to 9.0V Output Current (Max) 1.0A Saturation Voltage Low Thermal Shutdown Yes Control Forward/Reverse

Overall, the ON Semiconductor LB1936V-TLM-E motor driver stands out for its low-power operation, high output current capability, and integrated safety features, making it a reliable and efficient solution for driving DC motors in a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER SER 40VQLP
Lowest to $2.8123
ECAD model for LV8044LP-TLM-E
ON Semiconductor
IC MOTOR DRIVER PAR/PWM 24VQFN
Lowest to $0.8424
ECAD model for LV8829LFQA-NH
NXP / Nexperia
IC MTR DRV BIPOLR 2.7-5.7V 24QFN
Need more? Email Us
ECAD model for MPC17511EPR2
ON Semiconductor
IC MOTOR DRIVER PAR 24TSSOP
Lowest to $6.3951
ECAD model for LV8711T-TLM-H
ON Semiconductor
IC MOTOR DRIVER 3V-9V 10MFPS
Lowest to $1.5256
ECAD model for LB1830M-TLM-E
Rohm Semiconductor
IC MOTOR DRIVER 10V-18V 24SSOPA
Lowest to $1.6541
ECAD model for BD62011FS-E2
ON Semiconductor
IC MOTOR DRIVER PAR TSSOP-20J
Need more? Email Us
ECAD model for LV8406T-MPB-E
Texas Instruments
AUTOMOTIVE 40-V, 32-A H-BRIDGE D / Bipolar Motor Driver Bi-CMOS PWM, SPI 16-VQFN-HR (3.5x5.5)
Lowest to $329.5455
ECAD model for DRV8245HQRXZRQ1
ON Semiconductor
IC MOTOR DRIVER PWM SSOP16
Need more? Email Us
ECAD model for LV8800V-TLM-E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2644 $52.0812
54+ $1.8580 $100.3320
84+ $1.7999 $151.1916
115+ $1.7419 $200.3185
149+ $1.6838 $250.8862
199+ $1.5096 $300.4104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 23 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention