EN
  • EN
  • DE

LT3484EDCB-0#TRPBF

Part No LT3484EDCB-0#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 6-DFN / Photo Flash Charger 6-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Photoflash Capacitor Charger
Operating Supply Current 5mA
Operating Supply Voltage 1.7 V ~ 16 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 6-WFDFN Exposed Pad
Manufacturer Package 6-DFN (2x3)
Win Source Part Number 781051-LT3484EDCB-0#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3484-0
Introduction Date July 13, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3484EDCB-0#TRPBF CAD Model

Description

LT3484EDCB-0#TRPBF: A Compact, Efficient Boost Converter

The LT3484EDCB-0#TRPBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient voltage boosting. This compact component is housed in a low-profile (2mm x 3mm) DFN package, making it ideal for space-constrained applications where board real estate is at a premium.

With an input voltage range of 2.4V to 16V, the LT3484EDCB-0#TRPBF is versatile enough to be powered from a single cell lithium-ion battery or multiple cell batteries, as well as other standard power supplies. It's capable of generating an adjustable output voltage up to 34V, allowing it to drive a variety of loads, including white LEDs, OLED panels, and other high voltage requirements.

The device features an internal 350mA switch, which can deliver output voltages as high as 34V from an input voltage as low as 2.7V. This makes it particularly useful for portable applications, where efficiency and battery life are critical. Additionally, the LT3484 employs a unique fixed frequency, current mode control scheme which, combined with a stable operation with ceramic output capacitors, results in low, predictable output ripple.

One of the key benefits of the LT3484EDCB-0#TRPBF is its low quiescent current of only 25uA, which ensures minimal drain on the power source when the device is in operation. Furthermore, the converter features a shutdown mode that reduces the quiescent current to less than 1uA, providing an additional power-saving advantage for battery-powered applications.

The device is also designed with protection features in mind, including current limiting and thermal shutdown, which safeguard the device and the load in adverse conditions. The LT3484EDCB-0#TRPBF is an ideal solution for designers looking for a reliable, high-efficiency boost converter that can be easily integrated into a variety of electronic projects.

In summary, Linear Technology's LT3484EDCB-0#TRPBF is a high-quality, versatile boost converter that offers a compact size, high efficiency, and robust protection features, making it an excellent choice for both portable and fixed power applications.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
STMicroelectronics
DISCRETE
Lowest to $4.4879

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3140 $50.9080
53+ $1.8987 $100.6311
82+ $1.8393 $150.8226
113+ $1.7800 $201.1400
146+ $1.7207 $251.2222
195+ $1.5427 $300.8265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess