EN
  • EN
  • DE

LT3477IFE#TRPBF

Part No LT3477IFE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 3A 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 25V
Channel Output Current 3A (Switch)
Frequency 200kHz to 3.5MHz
Dimming PWM
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 94765-LT3477IFE#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3477IFE#TRPBF CAD Model

Description

Product Overview: LT3477IFE#TRPBF

The LT3477IFE#TRPBF is a versatile, high-performance DC/DC converter IC manufactured by Linear Technology, designed to cater to a broad range of applications requiring efficient power conversion. This product is particularly suitable for systems that demand a compact, reliable solution for driving high-power LEDs, as well as for general-purpose step-up applications.

Key Features

  • Wide Input Voltage Range: The device operates with an input voltage range from 2.8V to 16V, making it flexible for use in various power supply configurations and capable of handling a wide array of battery chemistries.
  • Adjustable Output Voltage: With an output voltage that can be set up to 36V, the LT3477IFE#TRPBF can drive multiple LEDs in series, ensuring consistent brightness and performance.
  • High Switching Frequency: Its internal switch operates at a frequency of up to 2.3MHz, which allows for the use of small, low-cost inductors and capacitors, thereby minimizing the overall footprint and cost of the power supply design.
  • True Color PWM Dimming: The IC offers a wide dimming ratio, which enables precise control over LED brightness through pulse-width modulation (PWM), ensuring true color and consistent lighting conditions.

Protection Features

  • Open LED Protection: The LT3477IFE#TRPBF is equipped with open LED protection, which safeguards the circuit in the event of an open LED condition, preventing damage to the device and ensuring longevity.
  • Thermal Protection: It also includes thermal shutdown protection that activates when the junction temperature exceeds safe operating limits, thereby preventing thermal overload and potential failure.

Applications

  • LED Backlighting
  • Automotive and Avionics Lighting
  • General Purpose Constant-Current Source
  • Boost Converters

The LT3477IFE#TRPBF is packaged in a thermally enhanced TSSOP-16, which ensures efficient heat dissipation during operation. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a high-quality, efficient, and flexible power conversion solution. Whether for sophisticated LED driving applications or for general-purpose power supply designs, the LT3477IFE#TRPBF by Linear Technology stands out as a top-tier component that can meet and exceed the demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8974 $65.3844
13+ $8.9409 $116.2317
21+ $8.6613 $181.8873
28+ $8.3818 $234.6904
36+ $8.1035 $291.7260
48+ $7.2650 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess