Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211143-MAX3675ECJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3675ECJ CAD Model

Description

Maxim Integrated MAX3675ECJ: A High-Performance Clock Synthesizer

The MAX3675ECJ from Maxim Integrated is a precision clock synthesizer designed to cater to the demanding needs of high-speed communication systems. This advanced integrated circuit (IC) provides a low-jitter, high-frequency clock output, making it an ideal choice for applications in networking, telecommunications, and data communications equipment.

Key Features

  • High-Frequency Output: The MAX3675ECJ is capable of generating clock frequencies up to 622.08MHz, ensuring compatibility with high-speed interfaces.
  • Low Jitter Performance: This product delivers exceptionally low jitter, which is critical for maintaining signal integrity in high-speed data transfers.
  • Flexible Configuration: It offers various configuration options, allowing designers to tailor the clock output to specific application requirements.
  • Integrated PLL: The presence of a Phase-Locked Loop (PLL) facilitates precise frequency synthesis and clock signal stabilization.
  • Compact Package: Housed in a small 32-pin Ceramic Quad Flat Pack (CQFP), the MAX3675ECJ saves valuable board space.

Applications

  • SONET/SDH Equipment
  • Gigabit Ethernet
  • Fibre Channel
  • Wireless Base Stations
  • Telecom Switching

The MAX3675ECJ is engineered to provide a reliable clock source with minimal phase noise, which is particularly beneficial for systems that require a stable timing reference, such as high-speed ADCs and DACs. Its robust design ensures performance consistency even under varying environmental conditions.

Maxim Integrated’s commitment to quality is evident in the MAX3675ECJ, with its built-in features that ensure long-term reliability. This includes an operating temperature range from -40°C to +85°C, which guarantees functionality across a wide range of industrial and commercial environments.

Overall, the MAX3675ECJ is a testament to Maxim Integrated's expertise in developing high-performance clock and timing solutions. Its blend of high frequency, low jitter, and configurability makes it a superior choice for designers looking to optimize the performance of their high-speed communication systems.

You May Also Be Interested in

Maxim Integrated
3-Input, 4-Output, Single DPLL Timing IC with Sub-ps Output Jitter and 1588 Clock
Need more? Email Us
ECAD model for DS31415GN+
Exar Corporation
STS-12/STS-3 MULTIRATE CLOCK AND DATA RECOVERY UNIT
Lowest to $77.0778
ECAD model for XRT91L33AIG-F
Analog Devices Inc.
IC PLL CLOCK GEN 4OUT 72LFCSP
Need more? Email Us
ECAD model for AD9554-1BCPZ-REEL7
Integrated Circuit Systems
PCIe Gen 2 main Clock for Intel-based Servers
Need more? Email Us
ECAD model for ICS932S422CFLFT
Analog Devices Inc.
Digitally Programmable Delay Generator
Need more? Email Us
ECAD model for AD9501
Zarlink
SONET/SDH Network Element PLL
Need more? Email Us
ECAD model for ZL30407
IDT, Integrated Device Technology Inc
12-OUTPUT DIFFERENTIAL Z-BUFFER FOR PCIE GEN2/3 AND QPI
Lowest to $2.7868
ECAD model for 9ZX21201AKLFT
Diodes Incorporated
IC CLOCK GENERATOR 16QSOP
Lowest to $3.5729
ECAD model for PI6C557-03BQEX
IDT, Integrated Device Technology Inc
Eight Output Differential Buffer for PCI Express (50-200MHz)
Lowest to $10.5105
ECAD model for ICS9DB801CGLFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8160 $68.1600
24+ $5.5923 $134.2152
36+ $5.4176 $195.0336
50+ $5.2429 $262.1450
64+ $5.0683 $324.3712
86+ $4.5444 $390.8184
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention