Products specifications Report Issue?

Connector Type Header, Male Pins
Pitch 0.079" (2.00mm)
Mounting Type Through Hole
Termination Press-Fit
Contact Finish Gold or Gold-Palladium
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612653-17051142201
Ultra Librarian 3D Model Ultra Librarian 17051142201 CAD Model

You May Also Be Interested in

HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17230552102
Amphenol
CONN HEADER 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for HM2J09PE5110N9LF
Amphenol
CONN HEADER 125POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for HM2J08PE5110N9LF
HARTING
CONN RECEPT 125POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17221252102
TE Connectivity
2MM HM B19 95POS F SHLD
Need more? Email Us
ECAD model for 354146
TE Connectivity
CONN HEADER 125POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 5100785-1
TE Connectivity
Z-PACK HS3 PLUS 6ROW RECPT 60P
Need more? Email Us
ECAD model for 2065874-1
HARTING
CONN RECEPT 55POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 17230552101
TE Connectivity
CONN RECEPT 110POS 2MM PRESS-FIT
Need more? Email Us
ECAD model for 5100147-9

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention