EN
  • EN
  • DE

LT3466EDD#PBF

Part No LT3466EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 2
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 24V
Output Voltage 39.5V
Channel Output Current 400mA
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 10-DFN (3x3)
Win Source Part Number 1059295-LT3466EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3466EDD#PBF CAD Model

Description

Product Overview: LT3466EDD#PBF

The LT3466EDD#PBF is a highly integrated, dual full-bridge DC/DC converter with internal diodes, specifically designed by Linear Technology for driving LEDs. This compact and efficient power solution is ideal for portable and space-constrained applications requiring high brightness LED lighting.

Key Features

  • Integrated Design: The LT3466EDD#PBF integrates two internal 36V, 1.3A switches with Schottky diodes, minimizing the need for external components and simplifying the design process.
  • Wide Input Voltage Range: It operates from an input voltage range of 2.5V to 16V, making it versatile for various power supply configurations and capable of running from single cell Li-Ion batteries.
  • High Efficiency: With an efficiency of up to 85%, this converter minimizes power loss and heat generation, ensuring reliable operation even in thermally challenging environments.
  • Adjustable Frequency: The switching frequency can be adjusted from 330kHz to 2.1MHz, allowing designers to optimize the trade-off between efficiency and external component size.
  • True Color PWM Dimming: The LT3466EDD#PBF offers a wide dimming ratio, providing precise control over LED brightness with True Color PWM dimming.
  • Compact Package: Encased in a small 10-lead DFN package, it requires minimal PCB space, which is a critical factor in portable and space-constrained applications.

Applications

The LT3466EDD#PBF is suitable for a variety of LED driving applications, including:

  • Portable lighting
  • Automotive and avionics lighting
  • Backlighting for LCD displays
  • General-purpose LED illumination

Quality and Reliability

Linear Technology ensures that the LT3466EDD#PBF meets the highest quality and reliability standards. The product is designed to withstand industrial temperature ranges and is RoHS compliant, adhering to environmental regulations.

In summary, the LT3466EDD#PBF from Linear Technology is a versatile and efficient solution for driving high brightness LEDs in a variety of applications. Its integration of critical components, adjustable frequency, and compact design make it an excellent choice for designers looking to optimize their LED lighting systems.

You May Also Be Interested in

Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8066 $60.9056
37+ $3.1234 $115.5658
58+ $3.0258 $175.4964
79+ $2.9282 $231.3278
103+ $2.8306 $291.5518
137+ $2.5378 $347.6786
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 672 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess