EN
  • EN
  • DE

STA8089GATR

Part No STA8089GATR
Manufacturer STMicroelectronics
Catalog RF Receivers
Description AUTOMOTIVE GRADE GPS/GALILEO/GLO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-VFQFPN (7x7)
Family Name STA8089
REACH Status REACH Unaffected
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897883-STA8089GATR
Ultra Librarian 3D Model Ultra Librarian STA8089GATR CAD Model

Description

Product Overview: STA8089GATR by STMicroelectronics

The STA8089GATR is a cutting-edge, multi-frequency GNSS (Global Navigation Satellite System) receiver SoC (System on Chip) designed and manufactured by STMicroelectronics, a global semiconductor leader. This advanced product is engineered to provide high-accuracy positioning and navigation in a variety of applications, ranging from automotive to industrial and consumer markets.

Key Features

  • Multi-Constellation Support: The STA8089GATR is capable of concurrently receiving and processing signals from multiple satellite constellations such as GPS, Galileo, GLONASS, BeiDou, and QZSS. This ensures better accuracy and reliability in positioning, even in challenging environments.
  • Advanced Signal Processing: Equipped with a powerful processing core, the STA8089GATR delivers fast and accurate position computation, along with smooth and responsive navigation experiences.
  • Low Power Consumption: Designed with energy efficiency in mind, this SoC offers a low-power mode that significantly reduces power consumption without compromising performance, making it ideal for battery-powered devices.
  • High Sensitivity: The STA8089GATR boasts high sensitivity signal tracking, which allows for enhanced performance in urban canyons, dense foliage, and other challenging scenarios where signal reception is typically compromised.
  • Integrated Security Features: With security being a paramount concern, the STA8089GATR incorporates features to safeguard against spoofing and jamming threats, providing a secure positioning solution.
  • Compact Design: The SoC comes in a compact package, making it suitable for space-constrained applications without sacrificing performance or features.

Applications

The versatility of the STA8089GATR allows it to be used in a wide range of applications, including:

  • Automotive navigation and telematics
  • Asset tracking and fleet management
  • Wearable devices
  • Drones and unmanned aerial vehicles (UAVs)
  • Smartphones and tablets
  • Marine and handheld navigation systems

In summary, the STA8089GATR from STMicroelectronics is a sophisticated GNSS receiver SoC that offers a blend of high performance, low power consumption, and advanced security features, making it an ideal solution for a multitude of positioning and navigation requirements across various sectors.

You May Also Be Interested in

Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Nordic Semiconductors
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.3 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.3657
Digi International
RX TXRX MODULE 802.15.4 U.FL SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2626 $96.5252
3+ $39.6001 $118.8003
5+ $38.3626 $191.8130
7+ $37.1251 $259.8757
9+ $35.8876 $322.9884
11+ $32.1751 $353.9261
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess