Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Display Drivers
Mfr onsemi
Package Tray
Display Type LCD
Configuration 54 Segment, 108 Segment
Interface Serial
Current - Supply 250 µA
Voltage - Supply 2.7V ~ 6V
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Package / Case 64-BQFP
Supplier Device Package 64-QIPE (14x14)
Base Product Number LC75832
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LC75832ES-EOS,488-LC75832ES-E,ONSONSLC75832ES-E,2156-LC75832ES-E-OS,LC75832ES-E-ND
Standard Package 300
Win Source Part Number 1205242-LC75832ES-E
Ultra Librarian 3D Model Ultra Librarian LC75832ES-E CAD Model

Description

The LC75832ES-E is a highly efficient, single-chip solution designed by ON Semiconductor for advanced electronic display systems. This integrated circuit is tailored for driving liquid crystal displays (LCDs), offering a versatile range of features that enable it to support a wide array of applications across various industries, including automotive, consumer electronics, and industrial control panels.

Key Features

  • High Multiplex Ratio: The LC75832ES-E is capable of handling high multiplex rates, which makes it an ideal choice for complex displays requiring a large number of segments.
  • Low Power Consumption: Designed with energy efficiency in mind, it ensures minimal power drain, thereby extending the life of battery-powered devices.
  • Integrated Display RAM: Comes equipped with built-in display data RAM, facilitating easy manipulation and refresh of displayed information.
  • Multiple Display Modes: Supports a variety of display modes, allowing for flexible design options to suit specific application requirements.
  • Serial Interface: Features a serial interface for communication with microcontrollers, simplifying the design and reducing the number of required I/O pins.

Applications

The LC75832ES-E's robust design and comprehensive feature set make it an excellent choice for a broad range of applications, such as:

  • Automotive dashboards and infotainment systems
  • Home appliances with LCD panels
  • Industrial control units with readout displays
  • Portable instrumentation devices

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC75832ES-E is no exception, built to meet stringent quality standards to ensure reliable performance in demanding environments.

Technical Support and Resources

ON Semiconductor provides extensive technical support and resources to assist with the design and implementation of the LC75832ES-E. Detailed datasheets, application notes, and reference designs are available to streamline the development process and help engineers leverage the full potential of this versatile LCD driver chip.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CONTROLLER DISPLAY 28-DIP / 4-Digit Expandable Segment Display Controller
Need more? Email Us
ECAD model for MM74C911N
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $9.8526
ECAD model for PCF8576CU/2/F2,026
NXP / Nexperia
IC DRVR 7 SEGMENT 64TQFP
Need more? Email Us
ECAD model for PCF8537AH/1,518
Texas Instruments
IC DRIVER LIQ CRYSTL DISP 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Need more? Email Us
ECAD model for MM5483V/NOPB
NXP / Nexperia
IC DRVR 7 SEGMENT 56TSSOP
Lowest to $1.9705
ECAD model for PCA85276ATT/AJ
Texas Instruments
Monolithic Triple 2.8 ns CRT Driver
Need more? Email Us
ECAD model for LM2412
Microchip Technology
IC DISPLAY DRIVER 32CH 80V 40DIP
Lowest to $17.6027
ECAD model for HV518P-G
Texas Instruments
IC DVR LCD 33 SEG DISPLAY 44PLCC / Segment Display LCD Driver 4.5Digit 3.3V/5V/9V 44-Pin PLCC Tube
Lowest to $59.5420
ECAD model for MM145453V/NOPB
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $33.8390
ECAD model for DLPC3436CZVB

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention