EN
  • EN
  • DE

LT3420EMS-1#TRPBF

Part No LT3420EMS-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC PHOTOFLASH CAP CHARGER 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Photoflash Capacitor Charger
Operating Supply Current 90μA
Supply Voltage - Operating 2.2 V to 16 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 118154-LT3420EMS-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3420EMS-1#TRPBF CAD Model

Description

The LT3420EMS-1#TRPBF is a high-performance, monolithic step-up DC/DC converter designed and manufactured by Linear Technology. This device is specifically engineered to cater to a wide array of applications requiring efficient power conversion and management. The LT3420EMS-1#TRPBF is well-suited for tasks that involve driving large capacitive loads, such as flash photography, as well as for general-purpose step-up applications.

Key Features

  • Versatile Input Voltage Range: The LT3420EMS-1#TRPBF operates over a wide input voltage range, making it adaptable to various power sources and ensuring compatibility with multi-cell batteries or regulated power supplies.
  • Adjustable Output Voltage: Users can set the output voltage to meet the needs of their specific application, providing flexibility in design and optimization of performance.
  • High Switching Frequency: The device features a high switching frequency, which allows for smaller external components, leading to a more compact overall design and reduced system cost.
  • Integrated Power Switch: With an integrated power switch, the LT3420EMS-1#TRPBF simplifies the circuit design and minimizes external component count, further enhancing system reliability.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, preventing damage from overheating.

Applications

The LT3420EMS-1#TRPBF is ideal for a variety of applications, including but not limited to:

  • Flash Photography
  • Portable Electronics
  • Medical Devices
  • Wireless Transmitters
  • GPS Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT3420EMS-1#TRPBF is no exception. This product is available in a compact MSOP-10 package and is specified over a wide temperature range, ensuring reliable performance in diverse environments and applications. The device is also RoHS compliant, adhering to the latest environmental standards and regulations.

Ordering Information

The LT3420EMS-1#TRPBF is available for order with options for tape and reel packaging to facilitate automated assembly processes. For more detailed technical specifications, application notes, and design resources, customers are encouraged to consult the product datasheet and Linear Technology's support documentation.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4281 $57.1405
11+ $9.3770 $103.1470
17+ $9.0839 $154.4263
23+ $8.7909 $202.1907
30+ $8.4979 $254.9370
40+ $7.6188 $304.7520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,575 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess