Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 20mV
Data Rate 250kbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780676-LT1785HS8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1785
Introduction Date March 13, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1785HS8#PBF CAD Model

Description

The LT1785HS8#PBF is a versatile and robust low power differential bus transceiver from Linear Technology, designed to meet the requirements for RS485 and RS422 communications. This transceiver is characterized by its low power consumption and extended industrial temperature range, making it an ideal choice for demanding applications in industrial, automotive, and telecommunications sectors.

Key Features

  • Low Quiescent Current: The device operates with a very low supply current, typically 200µA, which is ideal for power-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, the LT1785HS8#PBF is suitable for use in harsh environments.
  • High Data Rates: It supports data rates up to 2.5Mbps, allowing for fast data transmission in real-time applications.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver provide additional flexibility and power saving opportunities by allowing each section of the transceiver to be independently disabled when not in use.
  • Thermal Shutdown Protection: The device includes thermal shutdown protection that disables the driver outputs to prevent damage from excessive heat.
  • Failsafe Receiver: The receiver has a failsafe feature that ensures a logic-high output if the inputs are open or shorted, or if they are connected to a terminated transmission line with no signal present.
  • Robust ESD Protection: Enhanced ESD protection is built-in, withstanding ±15kV on the transceiver interface pins to protect against electrical transients.

Applications

The LT1785HS8#PBF is designed for bidirectional communication on balanced transmission lines and is suitable for a variety of applications, including:

  • Industrial control systems
  • Networked devices in building automation
  • Automotive diagnostics and infotainment systems
  • Professional audio and video equipment
  • Telecommunication infrastructure

Package Information

The LT1785HS8#PBF is available in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The part number suffix 'HS8#PBF' denotes the package type and the lead-free ("Pb-Free") status of the component.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Lowest to $6.7955
ECAD model for LTC2852IMS#PBF
Texas Instruments
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV IEC ESD PROTECTION
Need more? Email Us
ECAD model for TRS3221ECDBRG4
ON Semiconductor
Octal Bidirectional Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 20DIP
Need more? Email Us
ECAD model for 74VHC245N
Renesas Electronics America
IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Need more? Email Us
ECAD model for ISL32433EIUZ-T7A
Maxim Integrated
IC TXRX RS-232 W/SHTDWN 20-TSSOP
Lowest to $2.3156
ECAD model for MAX3225CUP+T
ON Semiconductor
5V ECL Coaxial Cable Driver
Need more? Email Us
ECAD model for MC10EL89DG
Texas Instruments
OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS | IC TXRX NON-INVERT 3.6V 20TVSOP
Lowest to $1.3954
ECAD model for SN74LVCR2245ADGVR
Texas Instruments
IC RECEIVER 0/4 16SO / 0/4 Receiver RS422, RS423, RS485 16-SO
Lowest to $1.6826
ECAD model for SN75ALS173NS
Texas Instruments
5-V ECL Differential Receiver
Lowest to $4.2735
ECAD model for SN65EL16D

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3410 $51.7050
12+ $8.4849 $101.8188
19+ $8.2197 $156.1743
26+ $7.9546 $206.8196
33+ $7.6894 $253.7502
44+ $6.8940 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention