EN
  • EN
  • DE

SN74LS486M

Part No SN74LS486M
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description FDD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 908282-SN74LS486M
Ultra Librarian 3D Model Ultra Librarian SN74LS486M CAD Model

Description

Product Overview: SN74LS486M from ON Semiconductor

The SN74LS486M is a high-performance integrated circuit produced by ON Semiconductor, a leader in the semiconductor industry. This device is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption. The SN74LS486M is designed to meet the rigorous demands of complex digital systems, providing reliable performance and versatility in a wide range of applications.

Key Features

  • Technology: The device utilizes Low-Power Schottky (LPS) technology, ensuring reduced power dissipation without compromising on the switching speed.
  • Logic Type: It is a specialized integrated circuit designed for specific logic functions within electronic systems.
  • Package: The SN74LS486M comes in a standard SOIC package, which is ideal for surface-mounted technology (SMT) and provides a compact footprint on printed circuit boards (PCBs).
  • Operating Temperature: It is designed to operate over a broad temperature range, making it suitable for industrial applications.
  • Supply Voltage: The device operates on a typical 5V supply voltage, which is standard for TTL logic families.

Applications

The SN74LS486M is versatile and can be used in various digital applications such as:

  • Computing systems
  • Communication equipment
  • Data processing
  • Control systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The SN74LS486M is subjected to rigorous testing and quality control measures to ensure that each device meets the company's stringent requirements. Customers can trust in the reliability and performance of the SN74LS486M for their critical applications.

Environmental Compliance

The SN74LS486M is designed with environmental responsibility in mind. ON Semiconductor ensures that its products comply with global environmental regulations, including RoHS and REACH. This commitment to sustainability makes the SN74LS486M an environmentally conscious choice for electronic designers and manufacturers.

You May Also Be Interested in

Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.9189
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess