Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr STMicroelectronics
Series PowerMESH™
Package Tube
Product Status Obsolete
Voltage - Collector Emitter Breakdown (Max) 1300 V
Current - Collector (Ic) (Max) 55 A
Current - Collector Pulsed (Icm) 125 A
Vce(on) (Max) @ Vge, Ic 2.8V @ 15V, 20A
Power - Max 180 W
Switching Energy 3.4mJ (off)
Input Type Standard
Gate Charge 127 nC
Td (on/off) @ 25°C -/284ns
Test Condition 960V, 20A, 10Ohm, 15V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247
Base Product Number STGWS38
Other Names 497-10990-5,STGWS38IH130D
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277343-STGWS38IH130D
Ultra Librarian 3D Model Ultra Librarian STGWS38IH130D CAD Model

Description

The STGWS38IH130D is a state-of-the-art Insulated Gate Bipolar Transistor (IGBT) developed by STMicroelectronics, a leader in semiconductor solutions. This high-speed switch is designed to meet the increasing demands of modern power electronic applications, offering a perfect blend of low conduction and switching losses. The device is well-suited for a wide range of high-efficiency applications, including solar inverters, uninterruptible power supplies (UPS), motor drives, and high-performance power systems.

Key Features

  • High current rating: The device can handle a continuous collector current of up to 38A at 100°C, making it suitable for high-power applications.
  • High voltage capability: With a collector-emitter voltage (Vce) of 1300V, the STGWS38IH130D can efficiently manage high voltage operations.
  • Low on-state voltage drop (Vce(on)): This feature ensures reduced conduction losses and improved efficiency during operation.
  • Short-circuit ruggedness: The IGBT is equipped with a robust design that can withstand short-circuit conditions for a specified time, enhancing the reliability of the overall system.
  • Co-packaged with a freewheeling diode: The inclusion of an anti-parallel diode allows for efficient switching and reduced component count in circuits.

Applications

  • Solar Inverters
  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • High-performance Power Systems

Technical Specifications

Parameter Value Collector-Emitter Voltage (Vce) 1300V Collector Current (Ic) at 100°C 38A On-state Voltage Drop (Vce(on)) Low Short-Circuit Withstand Time Specified

The STGWS38IH130D is a testament to STMicroelectronics' commitment to providing advanced semiconductor technologies that drive innovation across industries. By integrating this IGBT into your power electronic systems, you can achieve higher efficiency, reliability, and performance.

You May Also Be Interested in

Infineon Technologies
IGBT 1200V 6.2A 62W TO220-3
Need more? Email Us
ECAD model for SKP02N120XKSA1
ON Semiconductor
IGBT - Ultra Field Stop
Lowest to $2.6780
ECAD model for NGTB40N120FL3WG
ON Semiconductor
600V, SMPS Series N-Channel IGBT | IGBT 600V 34A 125W TO247
Need more? Email Us
ECAD model for HGTG7N60A4
Microsemi Corporation
High Speed PT IGBT
Lowest to $2.2599
ECAD model for APT54GA60BD30
Infineon Technologies
IGBT 600V 31A 139W TO263-3
Lowest to $2.1462
ECAD model for SKB15N60 E8151
ON Semiconductor
IGBT 45A 600V TO-247
Lowest to $1.9766
ECAD model for NGTB45N60S1WG
ON Semiconductor
IGBT TRENCH/FS 1350V 30A TO247
Lowest to $2.7400
ECAD model for NGTB15N135IHRWG
IXYS
HiPerFAST IGBTs B2-Class High Speed
Need more? Email Us
ECAD model for IXGA16N60B2
STMicroelectronics
Resonant converters
Lowest to $30.5454
ECAD model for STGW35HF60WDI

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention