EN
  • EN
  • DE

LTC1325CN#PBF

Part No LTC1325CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATTERY MANAGMNT SYSTEM 18DIP / Battery Charger Lead-Acid/Li-Ion/NiCD/NiMH 3.072V 18-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Battery Pack Voltage 3.072V
Voltage Supply MAX 16V
Interface Serial
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-DIP
Win Source Part Number 781867-LTC1325CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1325
Introduction Date January 29, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1325CN#PBF CAD Model

Description

The LTC1325CN#PBF is a sophisticated battery management integrated circuit (IC) from Linear Technology, designed to optimize the performance and extend the life of rechargeable batteries. This IC provides a complete control and monitoring solution for multi-cell battery packs, making it an ideal choice for portable electronic devices where battery efficiency and reliability are essential.

Key Features

  • Precision Voltage Control: The LTC1325CN#PBF ensures that each cell within a battery pack is charged to its exact voltage requirement, promoting balanced charging and discharging cycles that contribute to the battery's overall longevity.
  • Temperature Monitoring: With built-in temperature monitoring capabilities, this IC can prevent overheating by adjusting the charge parameters based on the battery temperature, thereby ensuring safe operation under varying environmental conditions.
  • Low Power Consumption: The device is engineered for low quiescent current, which minimizes power drain from the battery when in standby mode, thus preserving battery charge when not actively in use.
  • Automatic Cell Balancing: The LTC1325CN#PBF includes an automatic cell balancing feature that maintains the charge across all cells in a pack at the same level, which is critical for maintaining the pack’s capacity and performance.

Applications

This versatile IC is suitable for a wide range of applications where battery management is critical. It is commonly used in:

  • Portable Computers
  • Medical Equipment
  • Industrial Portable Devices
  • Handheld Instruments

Product Specifications

The LTC1325CN#PBF operates over a wide voltage range and is housed in a 20-pin narrow DIP package. It is designed to manage nickel-cadmium (NiCd), nickel-metal hydride (NiMH), and lithium-ion (Li-Ion) batteries, making it a highly versatile solution for various rechargeable battery technologies.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1325CN#PBF is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the needs of even the most demanding battery management applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess