EN
  • EN
  • DE

LT1768CGN#PBF

Part No LT1768CGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Lighting, Ballast Controllers
Description IC CTRLR CCFL SGL/MULT HP 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type CCFL Controller
Frequency 300kHz to 410kHz
Supply Voltage - Operating 8 V to 24 V
Operating Supply Current 7mA
Dimming Yes
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 94139-LT1768CGN
Ultra Librarian 3D Model Ultra Librarian LT1768CGN#PBF CAD Model

Description

The LT1768CGN#PBF is a high-performance, precision current mode PWM controller designed by Linear Technology. It is specifically engineered to cater to a wide array of power conversion applications, including but not limited to, isolated and non-isolated power supplies, telecommunications equipment, and distributed power systems.

Key Features

  • Wide Input Voltage Range: This device can handle a broad range of input voltages, making it versatile for different power environments and systems.
  • High Switching Frequency: With the capability to operate at high frequencies, the LT1768CGN#PBF allows for smaller external components, reducing board space and overall system cost.
  • Stable Operation: The current mode operation ensures stable and reliable performance even with variable input voltages and loads.
  • Thermal Protection: The built-in thermal shutdown feature provides protection against overheating, ensuring the longevity and reliability of the device.
  • Low Shutdown Current: It offers a low shutdown current feature that minimizes power consumption when the device is not in active operation.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Telecommunication Systems
  • Battery Operated Devices
  • Industrial Power Systems

Product Specifications

The LT1768CGN#PBF comes in a 16-lead SSOP package, providing a compact solution for space-constrained applications. It operates over a junction temperature range of -40°C to 125°C, allowing for usage in various environmental conditions. The device also features a programmable soft-start function, which limits inrush current during startup, enhancing the overall system safety and robustness.

Linear Technology's commitment to high-quality and performance is evident in the LT1768CGN#PBF PWM controller. With its advanced features and reliable operation, it stands out as an excellent choice for designers looking to improve power efficiency and performance in their electronic systems.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Maxim Integrated
Lowest to $1.3456
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER 8MSOP
Lowest to $0.8408
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP
Need more? Email Us
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770
Fairchild/ON Semiconductor
Self-Oscillated, High-Voltage Gate Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess