EN
  • EN
  • DE

STEVAL-MKI164V1

Part No STEVAL-MKI164V1
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Box
Sensor Type Accelerometer, 3 Axis
Sensing Range ±2g, 4g, 8g
Interface I2C, SPI
Sensitivity 0.061mg/LSB, 0.122mg/LSB, 0.244mg/LSB
Voltage - Supply 1.71V ~ 3.6V
Supplied Contents Board(s)
Utilized IC / Part LIS2HH12
Base Product Number STEVAL
Other Names 497-15603
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283748-STEVAL-MKI164V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI164V1 CAD Model

Description

The STEVAL-MKI164V1 from STMicroelectronics is a compact, high-performance adapter board designed for use with the LPS25HB pressure sensor. This sensor is a state-of-the-art device that offers absolute pressure measurements with high precision, making the STEVAL-MKI164V1 an ideal choice for a wide range of applications, including weather stations, altimeters, and pressure monitoring systems.

Key Features

  • High-Accuracy Pressure Sensor: The onboard LPS25HB sensor measures pressure with outstanding accuracy, ensuring reliable readings for critical applications.
  • Wide Pressure Range: The sensor is capable of measuring pressure from 260 to 1260 hPa, accommodating a broad spectrum of atmospheric conditions.
  • Temperature Compensation: The LPS25HB includes a temperature compensation feature that guarantees precise pressure measurements over a wide temperature range.
  • Compact Design: The small form factor of the STEVAL-MKI164V1 makes it easy to integrate into existing designs or use in space-constrained applications.
  • Plug-and-Play: The board is designed for easy plug-and-play connection to STMicroelectronics' standard DIL 24 socket.
  • Multiple Interfaces: It supports both SPI and I²C interfaces, providing versatility in communication with a microcontroller or microprocessor.

Applications

The STEVAL-MKI164V1 adapter board is suitable for a variety of applications, including:

  • Enhanced GPS navigation
  • Indoor and outdoor navigation
  • Weather forecast systems
  • Vertical velocity indication (variometers)
  • Pressure-sensitive features in consumer electronics

Compatibility

This adapter board is fully compatible with ST's STEVAL-MKI109V3 motherboard, which is equipped with a high-performance STM32 microcontroller. This compatibility allows developers to easily create prototypes and test applications that incorporate the LPS25HB pressure sensor.

With its combination of high precision, versatility, and ease of use, the STEVAL-MKI164V1 adapter board is an excellent choice for developers looking to incorporate accurate pressure sensing into their projects.

You May Also Be Interested in

Microchip Technology
KIT MGC3130 SINGLE ZONE HILLSTAR
Need more? Email Us
Freescale Semiconductor - NXP
EVAL BOARD FOR MMA7660
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL KIT FOR AS5X47D
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TMP709
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADXL375
Need more? Email Us
Pololu Corporation
QTRX-MD-05RC REF ARRAY 5CHNL
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
Texas Instruments
EVAL MODULE FOR LMT88-9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess