EN
  • EN
  • DE

LT1634BCS8-4.096#TRPBF

Part No LT1634BCS8-4.096#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 4.096V 8SOIC / V-Ref Precision 4.096V 0.01mA 8-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Shunt
Output Type Fixed
Output Voltage 4.096V
Output Current 30mA
Tolerance ±0.05%
Temperature Coefficient 25ppm/°C
Noise - 0.1Hz to 10Hz 30μVp-p
Current - Cathode 15μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780579-LT1634BCS8-4.096#TRPBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1634
Introduction Date June 10, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1634BCS8-4.096#TRPBF CAD Model

Description

LT1634BCS8-4.096#TRPBF - Precision Micropower Voltage Reference

The LT1634BCS8-4.096#TRPBF is a high-precision, low-power voltage reference component manufactured by Linear Technology, which is renowned for its stability and reliability in various electronic applications. This voltage reference is part of the LT1634 series and is designed to offer a fixed 4.096V output with an impressive low initial tolerance of ±0.05% and excellent temperature stability.

Encased in an 8-lead SOIC package, this voltage reference device is suitable for surface-mount technology (SMT) and comes in tape and reel packaging (denoted by the "TRPBF" suffix), making it ideal for automated assembly processes. The LT1634BCS8-4.096#TRPBF is designed for applications requiring high accuracy, such as precision data converters, portable instrumentation, and industrial control systems.

Key features of the LT1634BCS8-4.096#TRPBF include:

  • Output Voltage: 4.096V with a tight tolerance for precise voltage regulation.
  • Low Power Consumption: It operates with a quiescent current of only 10µA, which is beneficial for battery-powered and energy-sensitive applications.
  • Temperature Stability: Excellent performance over the industrial temperature range, ensuring consistent operation under varying conditions.
  • Low Output Noise: This device provides a low noise output, which is crucial for high-performance analog circuits.
  • Long-Term Stability: Designed for a long operational life with minimal drift over time, enhancing system reliability.

The LT1634BCS8-4.096#TRPBF also features a no-load condition, meaning it can maintain its rated voltage without an external load, which is a significant advantage in applications where the load conditions may vary. Furthermore, the device is specified for full operation from -40°C to 85°C, catering to a wide range of environmental conditions.

With its combination of high accuracy, low power, and robust performance, the LT1634BCS8-4.096#TRPBF voltage reference from Linear Technology is an excellent choice for designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $29.5100
Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.1% 5 mA TSOT-23-6
Lowest to $7.4141
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3 / Shunt Voltage Reference IC Adjustable 1.24V 5.3 VV ±1% 20 mA TO-92-3
Lowest to $0.7083
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $4.2891

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess