EN
  • EN
  • DE

AT42QT1010-MAH

Part No AT42QT1010-MAH
Manufacturer Microchip Technology
Catalog Unclassified
Description IC SENSR TOUCH/PROX 1CH 8-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Microchip Technology
Series *
Package Bulk
Product Status Discontinued
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 751923-AT42QT1010-MAH
Ultra Librarian 3D Model Ultra Librarian AT42QT1010-MAH CAD Model

Description

Microchip Technology's AT42QT1010-MAH: A Capacitive Touch Sensor IC

The AT42QT1010-MAH is a cutting-edge capacitive touch sensor IC designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This innovative product is a member of Microchip's QTouch™ family and is tailored for touch-sensitive button applications. It is a self-contained digital IC capable of detecting near-proximity or touch, making it an ideal solution for a wide range of applications.

The AT42QT1010-MAH operates on the principle of capacitive sensing. It measures the capacitance of a metallic surface, which changes when a finger is placed near or on the touch area. The IC then processes this data to determine the touch event and produce a corresponding output. This touch sensor IC offers a robust and reliable touch interface, which is immune to environmental variations and provides excellent durability and longevity.

One of the key features of the AT42QT1010-MAH is its power efficiency. It is designed for low-power consumption, making it suitable for battery-powered applications. The device can operate within a wide voltage range, typically from 2.0V to 5.5V, allowing it to be used in various electronic products. It also supports auto-calibration, ensuring consistent performance over time without the need for manual adjustments.

Integration of the AT42QT1010-MAH is straightforward, as it requires minimal external components, which simplifies the design process and reduces the overall bill of materials. It provides a digital output that can directly interface with microcontrollers, and its compact package makes it an excellent choice for space-constrained designs.

Applications for the AT42QT1010-MAH are diverse and include consumer electronics, home appliances, industrial controls, and automotive interfaces. Whether it's for touch buttons on a microwave, a light switch, or an interactive display in a car, this touch sensor IC delivers a sensitive, reliable, and user-friendly interface that enhances the user experience.

With its combination of performance, efficiency, and ease of use, the AT42QT1010-MAH from Microchip Technology is an excellent choice for designers looking to incorporate touch capabilities into their next project.

You May Also Be Interested in

NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4552 $50.9320
85+ $1.1941 $101.4985
130+ $1.1567 $150.3710
180+ $1.1194 $201.4920
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,649 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess