EN
  • EN
  • DE

LT1567CMS8#PBF

Part No LT1567CMS8#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER 5MHZ ANTIALIASNG 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Antialiasing
Frequency - Cutoff or Center 5MHz
Number of Filters 1
Filter Order 2nd
Supply Voltage (V) 2.7V ~ 12V
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Part Number Series LT1567
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811752-LT1567CMS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1567CMS8#PBF CAD Model

Description

The LT1567CMS8#PBF is an innovative active RC filter building block, expertly designed by Linear Technology to facilitate the creation of high-performance, lowpass and bandpass filters. This integrated circuit (IC) is notable for its remarkable ease-of-use and flexibility, allowing for the implementation of filters with very high linearity, low noise, and minimal distortion.

Key Features:

  • Frequency Range: The IC operates effectively over a wide frequency range, making it suitable for a variety of signal processing applications.
  • Low Distortion: With its low harmonic distortion, the LT1567CMS8#PBF ensures that the signal integrity is maintained, providing a clear and accurate output.
  • High Linearity: The high linearity of this device minimizes signal degradation, which is critical for applications requiring precise signal reproduction.
  • Low Noise: The low noise performance of the LT1567CMS8#PBF is essential for maintaining a high signal-to-noise ratio, making it ideal for audio and instrumentation applications.
  • Adjustable Gain and Q: Users can adjust the gain and Q (quality factor) of the filter, offering a customizable solution to meet specific design requirements.
  • Single or Dual Supply Operation: The IC can be powered by either a single supply voltage or dual supply voltages, providing flexibility in different circuit configurations.

Applications:

The versatility of the LT1567CMS8#PBF makes it a prime choice for a wide array of applications, including but not limited to:

  • Anti-aliasing filters for data acquisition systems
  • Audio processing equipment
  • Signal conditioning for telecommunications
  • Instrumentation filters
  • ADC/DAC filtering

With its robust design and outstanding electrical characteristics, the LT1567CMS8#PBF is a valuable component for engineers and designers who demand high-quality filtering capabilities. Its compact MSOP-8 package allows for efficient use of board space, making it a smart choice for space-constrained applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3830 $51.9150
12+ $8.5194 $102.2328
19+ $8.2531 $156.8089
26+ $7.9869 $207.6594
33+ $7.7207 $254.7831
44+ $6.9220 $304.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess