EN
  • EN
  • DE
  • IT

LT1511ISW#TRPBF

Part No LT1511ISW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 3A24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SOIC
Win Source Part Number 105831-LT1511ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1511ISW#TRPBF CAD Model

Description

The LT1511ISW#TRPBF is a high-performance, constant-current/constant-voltage battery charger designed by Linear Technology, a brand well-known for its precision electronic components. This versatile component is capable of charging a wide variety of battery types, including NiCd, NiMH, Li-Ion, and lead-acid batteries, making it an ideal choice for portable devices, power tools, and backup energy systems.

Key Features

  • Adjustable Charging Current: The LT1511ISW#TRPBF allows users to set the charging current up to 1.5A, which can be adjusted according to the specific needs of the battery being charged.
  • Versatile Power Supply Compatibility: This battery charger is designed to work with a wide input voltage range, accommodating various power supplies and ensuring compatibility with global voltage standards.
  • High-Efficiency Operation: With its high-efficiency design, the LT1511 minimizes heat generation and power loss, ensuring a reliable and eco-friendly charging process.
  • Automatic Recharge Feature: The charger includes an automatic recharge feature that initiates a new charging cycle when the battery voltage falls below a preset threshold, keeping batteries topped off and ready to use.
  • Multiple Safety Features: It is equipped with numerous safety features such as overcurrent protection, thermal shutdown, and a timer to terminate charge after a set period, enhancing the safety and longevity of both the charger and the batteries.

Product Specifications

  • Part Number: LT1511ISW#TRPBF
  • Package: 16-Lead, Wide SOIC
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

The LT1511ISW#TRPBF is an ideal solution for designers looking for a robust, flexible, and efficient battery charging solution. Its ability to adapt to different battery chemistries and its built-in safety mechanisms make it a go-to choice for a wide range of applications. Whether for consumer electronics, industrial equipment, or emergency power systems, the LT1511ISW#TRPBF by Linear Technology stands out as a superior battery charging integrated circuit.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess