EN
  • EN
  • DE

LT1510-5CGN#TR

Part No LT1510-5CGN#TR
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CONST V/I 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 1.5A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SSOP
Win Source Part Number 93689-LT1510-5CGN#TR
Ultra Librarian 3D Model Ultra Librarian LT1510-5CGN#TR CAD Model

Description

Product Overview: LT1510-5CGN#TR

The LT1510-5CGN#TR is a cutting-edge, highly efficient battery charger IC designed and manufactured by Linear Technology. It is specifically tailored for charging NiCd, NiMH, Lead-Acid, and Lithium batteries, making it a versatile solution for a wide range of applications. This component is part of Linear Technology's constant-current/constant-voltage linear charger family, and it is particularly well-suited for portable electronic devices, electric vehicles, and backup battery systems.

Key Features

  • Charging Voltage: The LT1510-5CGN#TR can deliver a charging voltage of up to 14V, ensuring compatibility with a variety of battery chemistries.
  • Charging Current: This IC can provide a fast charging current of up to 1.5A, which can be programmed with a single resistor, allowing for quick and efficient battery charging.
  • High Efficiency: With its low dropout voltage and high efficiency, the LT1510-5CGN#TR minimizes power loss and heat generation during the charging process.
  • Charge Termination: It includes features for automatic charge termination based on voltage or time, ensuring the battery is not overcharged, which can extend battery life.
  • Versatile Packaging: The device comes in a compact 16-lead SSOP package, ideal for space-constrained applications.
  • Thermal Protection: It has built-in thermal protection to safeguard against overheating during operation.

Applications

The LT1510-5CGN#TR is designed to meet the needs of a diverse array of applications. It is commonly used in:

  • Portable consumer electronics such as laptops, cameras, and handheld devices
  • Medical devices requiring reliable and efficient battery charging
  • Industrial equipment with rechargeable battery backup systems
  • Electric vehicles that require efficient charging for their battery packs

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1510-5CGN#TR is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in even the most demanding environments. The tape and reel packaging (denoted by the TR suffix) facilitates automated assembly processes, making it suitable for high-volume production.

You May Also Be Interested in

Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
SINGLE CHIP U-I ONAND LI-POL CHARGE MANAGEMENT IC FOR CURRENT LIMITED APPLICATIONS
Lowest to $6.8843
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6306 $61.9366
25+ $4.6200 $115.5000
39+ $4.4756 $174.5484
54+ $4.3313 $233.8902
69+ $4.1869 $288.8961
93+ $3.7538 $349.1034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 940 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess