Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 100kHz
Supply Voltage (V) 27V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number LT1508
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1205812-LT1508IN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1508IN CAD Model

Description

The LT1508IN is a high-performance, current mode PWM controller from Linear Technology, designed to cater to a variety of power conversion applications. This versatile component is particularly adept at handling high input voltages and delivering continuous power, making it an ideal choice for use in power supplies, DC-DC converters, and other demanding electrical applications.

Key Features

  • Wide Input Voltage Range: The LT1508IN is capable of operating with input voltages up to 60V, accommodating a broad spectrum of power sources.
  • High Switching Frequency: With a switching frequency of up to 500kHz, the LT1508IN allows for smaller external components, reducing overall design size and improving efficiency.
  • Adjustable Operating Frequency: Users have the flexibility to set the operating frequency anywhere from 100kHz to 500kHz, enabling optimization for specific applications.
  • High Current Drive Capability: The device can drive a 1.5A peak current, making it suitable for driving large MOSFETs or IGBTs.
  • Protection Features: It includes built-in features such as undervoltage lockout, current limiting, and thermal shutdown to ensure safe operation under various conditions.

Applications

The LT1508IN's robust feature set makes it an excellent choice for a range of applications, including:

  • Telecommunications power supplies
  • Industrial power systems
  • Automotive power supplies
  • Battery-operated devices
  • Portable electronics

Design Advantages

Designers will appreciate the LT1508IN's ease of use and integration into existing circuits. Its high switching frequency enables the use of smaller, less expensive inductors and capacitors, which can reduce the overall size and cost of the power supply design. Additionally, the adjustable frequency provides the flexibility needed to fine-tune performance and avoid potential interference with sensitive RF or audio circuits.

Conclusion

The LT1508IN from Linear Technology is a reliable and efficient solution for a wide range of high-voltage and high-power applications. Its combination of performance, versatility, and protective features makes it an invaluable component for designers looking to create compact, efficient, and robust power supply systems.

You May Also Be Interested in

STMicroelectronics
TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.3631
ECAD model for L6562D
ON Semiconductor
Power Factor Correction and PWM Controller Combo | IC PFC PWM CTRLR COMBO 16-SOIC
Need more? Email Us
ECAD model for ML4800IS
Texas Instruments
TRANSITION MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Need more? Email Us
ECAD model for UCC38051DRG4
STMicroelectronics
POWER FACTOR CORRECTOR | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.2753
ECAD model for L6561D
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
ECAD model for UCC29910APW
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Lowest to $2.6052
ECAD model for L4986A
Microsemi Corporation
CONTRLR 0.2mA 8-Pin SOIC / IC CONTROLLER PFC 9.8V 8SOIC
Need more? Email Us
ECAD model for LX1563IDM
Fairchild/ON Semiconductor
8-Pin PFC and PWM Controller Combo
Lowest to $2.0452
ECAD model for FAN4803CP1
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC
Lowest to $0.4255
ECAD model for NCL2801CDBDR2G

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention