Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I²C
Peripherals LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 795567-ST7FOXF1B6
Popularity Medium
Supply and Demand Status Limited
Family Name ST7FOXF1
Introduction Date March 07, 2003
ECCN 3A001
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST7FOXF1B6 CAD Model

Description

The ST7FOXF1B6 is a robust and versatile microcontroller (MCU) from STMicroelectronics, designed to offer an optimal balance of performance, power consumption, and cost-effectiveness for a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its high integration and ease of use, making it an ideal choice for both beginners and advanced users working on automotive, industrial, and consumer electronics projects.

Key Features

  • Core: The ST7FOXF1B6 is built around a high-performance 8-bit core, operating at a maximum frequency of 8 MHz. This core is designed to provide efficient processing capabilities while maintaining low power consumption.
  • Memory: It comes equipped with 8 KB of Flash program memory, which is well-suited for small to medium-sized applications. Additionally, it features 384 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile data storage.
  • Peripherals: A rich set of integrated peripherals enhances the functionality of the MCU, including a 10-bit analog-to-digital converter (ADC), two 16-bit timers, an I2C interface for serial communication, and a synchronous serial communication (SSC) interface for high-speed data transfer.
  • I/O Ports: The ST7FOXF1B6 provides up to 28 programmable I/O lines, allowing for flexible interfacing with external devices and sensors.
  • Supply Voltage: It operates within a supply voltage range of 3.3V to 5.5V, accommodating various power supply designs and ensuring compatibility with both 3.3V and 5V logic levels.
  • Temperature Range: The device is specified for operation over an extended temperature range of -40°C to 85°C, making it suitable for use in harsh environmental conditions.

Applications

The ST7FOXF1B6 is designed for applications that require a combination of low power consumption, advanced control capabilities, and robustness. It is widely used in automotive systems, such as body control modules and sensor interfaces, as well as in industrial automation, including motor control and factory automation systems. Its features also make it a good fit for consumer electronics, like smart home devices and personal health monitors.

Overall, the ST7FOXF1B6 microcontroller is a reliable and cost-effective solution for developers seeking a high-quality MCU for their embedded designs.

You May Also Be Interested in

Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473297F16
NXP / Nexperia
Low power, low price, low pin count 20 pin microcontroller with 4-kbyte OTP and 8-bit A/D converter
Lowest to $65.1941
ECAD model for P87LPC767BD
Infineon Technologies
IC MCU 32BIT 2.5MB FLSH 292LFBGA
Need more? Email Us
ECAD model for TC1784F320F180EPBAKXUMA1
Silicon Labs
IC MCU 32BIT 2MB FLASH 120BGA
Need more? Email Us
ECAD model for EFM32GG11B820F2048GL120-B
Renesas Electronics America
SINGLE-CHIP 8-BIT CMOS MICROCOMPUTER
Need more? Email Us
ECAD model for M37547G4FP
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Renesas Electronics America
SuperH RISC engine
Lowest to $104.4273
ECAD model for HD6417750RBP200
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Microchip Technology
IC MCU 32BIT 1MB FLASH 288LFBGA
Need more? Email Us
ECAD model for PIC32MZ1025DAB288T-I/4J

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention