EN
  • EN
  • DE
  • IT

LT1496CS#PBF

Part No LT1496CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2.7KHZ RRO 14SO / Op Amp Quad Precision Amplifier R-R I/O ±18V/36V Automotive 14-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series Over-The-Top
Packaging Tube
Amplifier Type General
Number of Circuits 4
Output Type Rail-to-Rail
SR - Slew Rate 0.001 V/μs
GBP - Gain Bandwidth Product 2.7kHz
Current - Input Bias 25pA
Voltage - Input Offset 200μV
Operating Supply Current 1.4μA
Output Current per Channel 1.5mA
Dual Supply Voltage (±) 2.2 V ~ 36 V, ±1.1 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 780510-LT1496CS#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1496
Introduction Date June 20, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1496CS#PBF CAD Model

Description

The LT1496CS#PBF is a high-performance, low-power operational amplifier from Linear Technology, a brand of Analog Devices. This operational amplifier, commonly referred to as an op-amp, is designed with precision and reliability in mind, making it an ideal choice for a wide range of applications, including instrumentation, control systems, and signal conditioning circuits.

Key Features

  • Low Power Consumption: The LT1496CS#PBF is designed to operate with a minimal power draw, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Precision: This op-amp boasts excellent accuracy and stability, ensuring precise signal amplification and processing.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating various power supply configurations and allowing for flexible circuit design.
  • Low Offset Voltage: The device features a low input offset voltage, reducing the need for external calibration and simplifying circuit design.
  • High Output Drive: Capable of delivering a high output current, the LT1496CS#PBF can drive capacitive loads effectively, a valuable feature for driving actuators or other high-capacity elements.

Applications

The versatility of the LT1496CS#PBF makes it well-suited for a variety of applications, including:

  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Active Filters
  • Analog to Digital Converters
  • Medical Devices
  • Audio Equipment

Product Specifications

The LT1496CS#PBF comes in a compact, surface-mount package and is characterized by the following specifications:

  • Package Type: SOIC
  • Number of Channels: 1
  • Temperature Range: -40°C to 85°C
  • RoHS Compliance: Yes

With its combination of low power consumption, high precision, and robust performance, the LT1496CS#PBF from Linear Technology is an excellent choice for designers looking to create efficient and reliable electronic systems.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.5799 $55.1598
5+ $22.6297 $113.1485
7+ $21.9225 $153.4575
10+ $21.2153 $212.1530
13+ $20.5082 $266.6066
17+ $18.3866 $312.5722
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 807 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess