EN
  • EN
  • DE
  • IT

STM32F302C8Y6TR

Part No STM32F302C8Y6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 49WLCSP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 49-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32F3
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
Number of I/O 37
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP
Base Product Number STM32F302
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1262967-STM32F302C8Y6TR
Ultra Librarian 3D Model Ultra Librarian STM32F302C8Y6TR CAD Model

Description

STM32F302C8Y6TR Microcontroller

The STM32F302C8Y6TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, belonging to the STM32F3 series, which is renowned for its rich set of peripherals and features designed to cater to a wide range of applications. This MCU is based on the ARM Cortex-M4 core with FPU (Floating Point Unit), running at a frequency of up to 72 MHz, which provides the computational horsepower necessary for complex algorithms and signal processing tasks.

Equipped with 64 Kbytes of Flash memory and 16 Kbytes of SRAM, the STM32F302C8Y6TR offers a balanced combination of storage and speed, suitable for embedded systems that require efficient code execution and memory management. The device comes in a compact 49-ball WLCSP (Wafer Level Chip-Scale Package) that is ideal for space-constrained applications while still providing ample I/O options for connectivity and control.

One of the standout features of the STM32F302C8Y6TR is its rich set of peripherals. It includes advanced analog features such as 12-bit ADCs (Analog-to-Digital Converters), DACs (Digital-to-Analog Converters), fast comparators, and operational amplifiers. These features make the MCU an excellent choice for applications requiring precise analog signal management, such as sensor interfaces, analog filters, and power management systems.

Furthermore, the device supports a variety of communication protocols including I2C, USART, SPI, and CAN, which allows for flexible integration into embedded systems requiring communication with other devices, sensors, or networks. The MCU also features a USB 2.0 Full-Speed interface with integrated PHY, enabling easy connectivity with computers and other USB devices.

For enhanced system reliability, the STM32F302C8Y6TR includes a range of safety features such as brown-out reset, an internal voltage reference, and a watchdog timer. These features help ensure stable operation under varying power conditions and can safeguard the system against unexpected failures.

In summary, the STM32F302C8Y6TR from STMicroelectronics is a robust and versatile microcontroller that offers a powerful ARM Cortex-M4 core, advanced analog features, and comprehensive communication interfaces. It is well-suited for a multitude of applications including industrial controls, consumer electronics, and power management systems.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess