EN
  • EN
  • DE

LT1055S8#PBF

Part No LT1055S8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4.5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 12 V/μs
Gain Bandwidth Product (GBP) 4.5MHz
Current - Input Bias 30pA
Voltage - Input Offset 500μV
Operating Supply Current 2.8mA
Supply Voltage - Operating ±5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 133699-LT1055S8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1055S8#PBF CAD Model

Description

Linear Technology's LT1055S8#PBF Precision Op Amp

The LT1055S8#PBF is a high-performance, single operational amplifier (op amp) from Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This precision op amp is housed in an 8-lead SOIC package and is designed to offer a perfect blend of features making it suitable for a wide range of applications in test equipment, instrumentation, and control systems.

With a JFET input, the LT1055S8#PBF ensures a high input impedance and low input bias currents, making it an excellent choice for applications requiring high input resistance and low noise. The device boasts a slew rate of 4V/µs and a gain bandwidth product of 2.5MHz, which allows for fast and accurate signal processing.

The LT1055S8#PBF operates with a single or dual supply voltage, ranging from ±2.5V to ±15V, providing flexibility in various circuit designs. Its low offset voltage of 50µV and low offset voltage drift of 0.5µV/°C ensure precision performance over a wide temperature range.

Linear Technology has designed the LT1055S8#PBF with thermal overload protection and a high output drive capability, which can deliver up to ±20mA of output current. This feature makes it capable of driving large capacitive loads while maintaining stability and performance.

Moreover, the device features low noise characteristics with a noise voltage of 25nV/√Hz at 1kHz, making it an ideal choice for sensitive signal processing applications where maintaining signal integrity is crucial.

To summarize, the LT1055S8#PBF from Linear Technology is a versatile, high-precision op amp that excels in a variety of demanding applications. Its robust feature set, including high input impedance, low offset voltage, and strong output drive capability, coupled with its reliability and ease of use, make it a valuable component for any precision analog circuit.

Whether you're designing for audio, data acquisition, or any other application requiring a high-quality operational amplifier, the LT1055S8#PBF is an excellent choice that will not disappoint.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9276 $59.6380
11+ $9.7868 $107.6548
16+ $9.4810 $151.6960
22+ $9.1751 $201.8522
29+ $8.8693 $257.2097
38+ $7.9518 $302.1684
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 111 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess