EN
  • EN
  • DE

LT1460ACS8-10

Part No LT1460ACS8-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Micropower Precision Series Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205668-LT1460ACS8-10
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460ACS8-10 CAD Model

Description

LT1460ACS8-10 Precision Micropower Voltage Reference

The LT1460ACS8-10 is a high-precision voltage reference component manufactured by Linear Technology, renowned for its stability and low power consumption. This device is part of the LT1460 series, which offers various fixed voltages, with the LT1460ACS8-10 model specifically providing a 10V output. Designed to be versatile, it is suitable for high-performance data converters, precision instruments, and various other applications that demand a stable reference voltage.

This voltage reference comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its small footprint makes it an excellent choice for portable devices where size and power efficiency are critical. The LT1460ACS8-10 boasts an impressive low dropout performance, ensuring a stable output even with minimal input-to-output differential voltage, which is particularly useful in battery-powered devices.

One of the key features of the LT1460ACS8-10 is its low temperature coefficient, typically around 10ppm/°C, which means that the output voltage remains remarkably stable over a wide temperature range. This stability is crucial for applications that require precision over varying environmental conditions.

The device also exhibits excellent long-term stability and low output noise, factors that are essential for maintaining the accuracy of sensitive circuits over time. Additionally, the LT1460ACS8-10 has a low quiescent current, making it an ideal choice for power-sensitive applications, as it does not significantly drain the system's power supply.

Integration of the LT1460ACS8-10 into a system is straightforward, requiring minimal external components, which can lead to cost savings in both the bill of materials and board space. The device is also characterized by its robustness, with protection features that ensure reliability under various operating conditions.

In summary, the LT1460ACS8-10 from Linear Technology is a reliable, high-precision voltage reference that offers excellent temperature stability, low noise, and minimal power consumption, making it an ideal choice for a wide range of applications where voltage precision is paramount.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1752 $54.5256
7+ $14.9130 $104.3910
11+ $14.4470 $158.9170
15+ $13.9809 $209.7135
19+ $13.5149 $256.7831
25+ $12.1168 $302.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,425 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess