EN
  • EN
  • DE

STR911FAM47X6T

Part No STR911FAM47X6T
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 80LQFP  /  ARM9® series Microcontroller IC 16/32-Bit 96MHz 2MB (2M x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STR9
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM9®
Core Size 16/32-Bit
Speed 96MHz
Connectivity CANbus, I²C, IrDA, Microwire, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 96K x 8
Supply Voltage - Operating 1.65V ~ 2V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 80-LQFP
Base Product Number STR911
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1261994-STR911FAM47X6T
Ultra Librarian 3D Model Ultra Librarian STR911FAM47X6T CAD Model

Description

The STR911FAM47X6T is a robust and versatile 32-bit microcontroller from STMicroelectronics, designed to offer an optimal blend of processing power, peripheral integration, and power efficiency for a wide array of applications. This microcontroller is part of the STR9 family, which is based on the ARM9E™ processor core, integrating the ARM926EJ-S™ core with 16/32-bit RISC architecture, making it a powerful choice for embedded systems.

Key Features

  • CPU: ARM926EJ-S 32-bit RISC running at up to 96 MHz, with Jazelle® technology for Java acceleration.
  • Memory: Features 512 KB of high-speed Flash memory and 96 KB of RAM, ensuring ample space for complex applications and data handling.
  • Connectivity: Comes with an extensive set of I/O interfaces, including USB 2.0 Full Speed, CAN, UARTs, SPI, I2C, and more, providing excellent connectivity options.
  • Timers and Counters: Equipped with multiple 16-bit timers, PWM channels, and a watchdog timer, suitable for precise timing operations and system management.
  • Analog Features: Includes 10-bit ADCs with up to 16 channels, offering the capability to interface with analog sensors and devices directly.
  • Operating Voltage: Operates within a range of 3.0V to 3.6V, delivering high performance with efficient power consumption.
  • Operating Temperature: Designed to work reliably across a wide temperature range, making it suitable for industrial applications.
  • Packages: Available in a 144-pin LQFP package, ensuring ease of integration into various PCB designs.
  • Security: Features an embedded hardware for 3DES, ensuring secure data communication and protection against unauthorized access.

Applications

The STR911FAM47X6T microcontroller is ideal for demanding applications that require a combination of real-time capabilities, digital signal processing, and low-power operation. It's widely used in industrial control systems, robotics, point-of-sale terminals, medical devices, and complex embedded systems. Its robust feature set and connectivity options make it adaptable to a broad range of other applications as well.

About STMicroelectronics

STMicroelectronics is a global leader in the semiconductor market, delivering intelligent and energy-efficient products and solutions that power the electronics at the heart of everyday life. ST's products are found in a wide range of applications, from consumer electronics to automotive and industrial devices, demonstrating the company's commitment to innovation and excellence.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess