Products specifications

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - UV
Memory Size 256Kb (32K x 8)
Access Time 70ns
Memory Interface Parallel
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Manufacturer Package 28-CDIP Frit Seal with Window
Win Source Part Number 784904-M27C256B-70XF1
Popularity Medium
Supply and Demand Status Limited
Family Name M27C256B
Introduction Date July 01, 1998
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M27C256B-70XF1 CAD Model

Description

Product Overview: M27C256B-70XF1

The M27C256B-70XF1 is a high-speed 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip manufactured by STMicroelectronics. This integrated circuit is designed for applications that require fast access times and a reliable storage solution for firmware or software code. It is particularly well-suited for use in embedded systems, telecommunications, computing, and industrial applications where longevity and performance are critical.

Key Features

  • Memory Capacity: 256 Kbits (32K x 8)
  • Access Time: 70ns, providing swift data retrieval for high-speed operations.
  • Programming Voltage: 12.5V, facilitating easy integration with a range of programming equipment.
  • Package: The M27C256B-70XF1 comes in a Ceramic Flat Pack (CFP) package, ensuring robustness and reliability in harsh environments.
  • Temperature Range: Suitable for industrial temperature ranges, maintaining stable operation under varying conditions.
  • Single 5V Power Supply: Simplifies power management within the system.
  • Low Power Consumption: Features standby and active modes for energy efficiency.
  • UV Erasable: The windowed package allows for easy erasure with ultraviolet light, enabling multiple reuses of the EPROM.

Applications

The versatility of the M27C256B-70XF1 EPROM makes it an excellent choice for a wide array of applications, including:

  • Embedded systems requiring a stable non-volatile memory solution.
  • Storage of boot code in computers and industrial machinery.
  • Telecommunication systems where firmware may need to be updated or changed.
  • High-endurance applications in automotive and aerospace industries.
  • Legacy systems where EPROM technology is still in use.

Reliability and Quality Assurance

STMicroelectronics is committed to delivering high-quality products. The M27C256B-70XF1 EPROM undergoes rigorous testing and quality control processes to ensure it meets the industry standards for reliability and performance. Customers can rely on this EPROM to maintain data integrity and provide a dependable storage solution for their critical applications.

For detailed technical specifications, application notes, and programming information, customers are encouraged to refer to the official datasheet provided by STMicroelectronics for the M27C256B-70XF1.

You May Also Be Interested in

Microchip Technology
IC OTP 1MBIT 70NS 32PLCC / EPROM OTP 1M-bit 128K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV010A-70JC
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $12.2633
ECAD model for M27C4002-10F1
Atmel
EPROM OTP 512K-bit 64K x 8 200ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27C512R-20JC
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
ECAD model for NMC27C64Q150
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
ECAD model for M27C512-15F1
Macronix
1M-BIT [128K x 8] CMOS EPROM
Need more? Email Us
ECAD model for MX27C1000APC-90
STMicroelectronics
EPROM UV 2M-bit 256K x 8 150ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 150NS 32CDIP
Need more? Email Us
ECAD model for M27C2001-15F1
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 250ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-255DC

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention