The LT1281AIN is a high-quality RS232 transceiver component from Linear Technology, designed to meet the rigorous demands of enhanced ESD protection. This integrated circuit is a part of the LT1281 series, offering a reliable solution for serial communication in industrial, networking, and telecommunication applications.
Key Features
- Enhanced ESD Protection: The LT1281AIN is built to withstand electrostatic discharge events, ensuring resilience and long-term reliability in harsh environments.
- Integrated Charge Pump Circuitry: This device includes an onboard charge pump, which generates the necessary RS232 voltage levels from a single 5V supply, simplifying power supply requirements.
- Low Power Shutdown: Featuring a low power shutdown mode, the LT1281AIN helps to conserve energy when not in active use, making it an ideal choice for power-sensitive applications.
- Multiple Drivers and Receivers: The component houses multiple drivers and receivers, allowing for the connection of several peripherals with fewer chips.
- Flexible Data Rate: Capable of operating at data rates up to 120kbps, the LT1281AIN is suited for a variety of communication protocols and speeds.
Applications
The LT1281AIN is versatile and can be used in a wide range of applications, including:
- Industrial control systems
- Modems and serial port interfaces
- Data acquisition systems
- Point of sale (POS) terminals
- Networking equipment
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT1281AIN is no exception. It is manufactured to the highest standards, ensuring consistent performance and durability. The device is available in a robust 14-pin PDIP package, providing ease of integration into existing designs.
Technical Specifications
Parameter
Value
Supply Voltage
5V
Number of Drivers/Receivers
2/2
Maximum Data Rate
120kbps
Operating Temperature Range
0°C to 70°C
Package Type
14-pin PDIP
For detailed technical specifications and application guidance, it is recommended to consult the LT1281AIN datasheet available from Linear Technology.