EN
  • EN
  • DE

LT1243MJ8

Part No LT1243MJ8
Manufacturer Linear Technology
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC PWM CTLR CURR MODE CERDIP / Current Mode PWM Controller 1A 500kHz 8-Pin CDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Part Status Obsolete(EOL)
Output Isolation Isolated
Internal Switch(s) No
Topology Buck
Voltage - Start Up 16V
Supply Voltage 7 V ~ 25 V
Duty Cycle 96%
Frequency - Switching Up to 500kHz
Control Features Frequency Control
Operating Temperature Range -55°C ~ 125°C (TJ)
Win Source Part Number 780347-LT1243MJ8
Popularity Medium
Supply and Demand Status Limited
Family Name LT1243
Introduction Date March 12, 1997
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LT1243MJ8 CAD Model

Description

The LT1243MJ8 is a versatile and robust PWM (Pulse Width Modulation) controller from Linear Technology, designed for power supply applications. This high-performance component is engineered to provide excellent regulation and efficiency in a range of electronic devices. The LT1243MJ8 is housed in an 8-lead metal can package, ensuring superior thermal performance and reliability.

Key Features

  • Wide Input Voltage Range: The LT1243MJ8 operates over a broad input voltage spectrum, making it suitable for a variety of power conversion applications.
  • High Switching Frequency: With its high-frequency operation, the device allows for smaller external components, resulting in a compact power supply design.
  • Current Mode Control: The current mode control method provides fast response to load changes and excellent loop stability.
  • Low Start-Up Current: The device's low start-up current minimizes power loss on start-up, which is critical for battery-operated systems.
  • Automatic Burst Mode® Operation: This feature significantly improves efficiency at light loads by reducing the switching frequency and minimizing quiescent current.

Applications

  • Switching power supplies
  • DC-DC converters
  • Battery-operated equipment
  • Telecommunications infrastructure

Product Specifications

Parameter Value
Package Type MJ8 (8-Lead Metal Can)
Operating Temperature -55°C to +125°C
Switching Frequency Up to 500kHz
Start-Up Current 3.5μA (Typical)

With its robust feature set and flexible design, the LT1243MJ8 from Linear Technology is an ideal choice for engineers seeking a high-quality PWM controller for their power supply designs. Its combination of efficiency, reliability, and thermal performance makes it a valuable component in any power management system.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess