Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841881-UTC2030A
Ultra Librarian 3D Model Ultra Librarian UTC2030A CAD Model

Description

The UTC2030A is a monolithic integrated circuit intended for use as a low-frequency class AB amplifier. It is designed to provide high-quality audio amplification in a variety of applications.

Applications

  • Audio amplifiers for televisions
  • Stereo amplifiers
  • Hi-Fi systems
  • Car radio amplifiers
  • General purpose audio amplification

Features

  • High output power: Up to 18W at VCC = ±16V, RL = 8Ω
  • Wide supply voltage range: ±6V to ±22V
  • Low harmonic distortion: Typically 0.2% at 10W, RL = 8Ω
  • Short-circuit protection
  • Thermal shutdown protection
  • Overvoltage protection

Benefits

  • Provides clear and powerful audio amplification.
  • Simple design allows for ease of implementation in various audio systems.
  • Built-in protection features ensure reliable operation and prevent damage due to electrical faults or overheating.
  • Suitable for a wide range of audio applications, from consumer electronics to automotive systems.
  • Cost-effective solution for audio amplification needs.

Additional Details

The UTC2030A operates in a class AB configuration, providing a balance between efficiency and low distortion. It typically requires a heatsink for proper thermal management, especially at higher power levels. The device is available in a standard Pentawatt package. The output power is dependent on supply voltage and load impedance. Careful consideration should be given to the selection of external components to optimize performance and stability.

The device is designed to be stable under various operating conditions, but proper PCB layout and decoupling techniques are crucial to prevent oscillations and ensure optimal performance. Input signal levels should be kept within the specified range to avoid distortion or damage to the amplifier. The UTC2030A is a versatile audio amplifier suitable for a variety of applications requiring moderate power output and good audio quality.

You May Also Be Interested in

Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Solomon
Need more? Email Us
ECAD model for SSD1305T7R1
XLSemi
Need more? Email Us
ECAD model for XL5005E1
Broadcom Limited
24 port Gigabit Ethernet + L2 Switc
Lowest to $65.1941
ECAD model for BCM56307B1IEBG
Toko America Inc.
Need more? Email Us
ECAD model for LL2012-FHL4N7S
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12
Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention