EN
  • EN
  • DE

M74HC299RM13TR

Part No M74HC299RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Universal Bus Functions
Description IC UNIV SHIFT REGISTER 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Universal Shift Register
Number of Circuits 8-Bit
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 20-SO
Win Source Part Number 127611-M74HC299RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC299RM13TR CAD Model

Description

STMicroelectronics M74HC299RM13TR Integrated Circuit

The M74HC299RM13TR is a high-speed CMOS 8-bit universal shift/storage register designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit combines the features of both shift and storage registers, providing a versatile and flexible solution for a wide range of applications in digital systems.

Key Features

  • High-Speed CMOS Technology: The M74HC299RM13TR is built using silicon-gate CMOS technology, ensuring high-speed operation while maintaining low power consumption.
  • 8-Bit Shift/Storage Register: This device has an 8-bit register that can be used in various modes, including serial and parallel input/output, to accommodate different data handling requirements.
  • Versatile Operation Modes: It features multiple modes of operation, such as Shift Left, Shift Right, Hold, and Load, making it highly adaptable for different digital tasks.
  • Tri-State Outputs: The register comes with tri-state outputs which can be put in a high impedance state, allowing for direct connection to a bus-structured system without the need for external buffers.
  • Low Power Dissipation: With its CMOS technology, it offers a balance between high speed and low power consumption, making it suitable for battery-operated and power-sensitive applications.

Applications

The M74HC299RM13TR is ideal for use in a variety of digital applications, including:

  • Microprocessor/microcontroller systems
  • Data storage and transfer
  • Communication systems
  • Instrumentation and control systems
  • Signal processing

Package and Quality

The device is packaged in a 16-pin, thin shrink small outline package (TSSOP), which is suitable for surface mount technology (SMT) and offers space-saving advantages for compact PCB designs. STMicroelectronics ensures that the M74HC299RM13TR meets rigorous quality and reliability standards, making it a trusted choice for designers and engineers looking to implement a reliable shift/storage register in their electronic designs.

With its combination of high-speed performance, low power consumption, and versatile functionality, the M74HC299RM13TR from STMicroelectronics is an essential component for developers seeking to create efficient and robust digital systems.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS EXCHANGER 56SSOP / Universal Bus Exchanger 9-Bit, 4-Port 56-SSOP
Need more? Email Us
Texas Instruments
IC RGSTRD BUS EXCHANGER 56TVSOP / Registered Bus Exchanger 12 ~ 24-Bit 56-TVSOP
Need more? Email Us
Texas Instruments
IC UNIVERSAL BUS TXRX 48TSSOP / Universal Bus Transceiver 8-Bit and Dual 1-Bit 48-TSSOP
Lowest to $17.9273
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
NXP / Nexperia
56-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.5399
ON Semiconductor
TXRX 18BIT UNIV BUS LV 56SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5860 $63.4400
90+ $1.3015 $117.1350
140+ $1.2608 $176.5120
190+ $1.2201 $231.8190
245+ $1.1794 $288.9530
330+ $1.0574 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess