EN
  • EN
  • DE

STL23NM60ND

Part No STL23NM60ND
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 600 V, 0.150 Ω, 19.5 A, FDmesh™ II Power MOSFET (with fast diode) PowerFLAT™ (8x8) HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series FDmesh II
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 19.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 70nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2050pF @ 50V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 3W (Ta), 150W (Tc)
Rds On (Maximum) @ Id, Vgs 180 mOhm @ 10A, 10V
Operating Temperature Range 150°C (TJ)
Mounting SMD
Manufacturer Package PowerFlat (8x8) HV
Package 4-PowerFlat HV
Win Source Part Number 1261320-STL23NM60ND
Manufacturer Homepage www.st.com
Family Name STL23NM60ND
Introduction Date April 28, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian STL23NM60ND CAD Model

Description

The STL23NM60ND is a highly efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of the MDmesh™ II Plus low Qg series, which is renowned for its excellent switching performance and energy efficiency. It is a great choice for a wide range of applications, including switch-mode power supplies, LED lighting, DC-AC inverters for solar systems, and motor control circuits.

Key Features

  • Low On-Resistance (Rds(on)): The STL23NM60ND boasts a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it suitable for high-current applications.
  • High Voltage Capability: With a drain-source voltage (Vds) of 600V, this MOSFET can handle high voltage applications with ease, providing reliable performance in demanding environments.
  • Reduced Gate Charge (Qg): The low gate charge ensures faster switching speeds, which is essential for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and robustness in applications where the device may experience high energy pulses.

Applications

The STL23NM60ND is versatile and can be used in various applications due to its high efficiency and robustness. Some of the typical applications include:

  • High-efficiency switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • LED lighting solutions
  • Solar inverters and photovoltaic systems
  • Uninterruptible power supplies (UPS)
  • Motor control drives

Environmental and Quality Certifications

The STL23NM60ND complies with various environmental and quality standards, ensuring that it meets the highest levels of safety and reliability. It is RoHS compliant and adheres to the STMicroelectronics commitment to sustainability and environmental responsibility.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9901 $63.9208
18+ $6.5560 $118.0080
28+ $6.3511 $177.8308
38+ $6.1462 $233.5556
49+ $5.9415 $291.1335
66+ $5.3268 $351.5688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess