EN
  • EN
  • DE

LT1190CN8#PBF

Part No LT1190CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OP-AMP VIDEO HI-SPD SNGL 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications General Purpose
Number of Circuits 1
Slew Rate 450 V/μs
Operating Supply Current 32mA
Channel Output Current 50mA
Supply Voltage - Operating 4.75 V to 16 V, ±2.38 V to 8 V
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1057998-LT1190CN8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1190CN8#PBF CAD Model

Description

The LT1190CN8#PBF is a high-speed, low-power operational amplifier from Linear Technology, designed to offer superior performance in a wide range of applications. This operational amplifier stands out with its impressive slew rate and gain bandwidth product, making it an excellent choice for video and high-speed signal processing applications.

Key Features

  • High Slew Rate: The LT1190CN8#PBF offers a high slew rate of 600V/μs, which allows it to handle rapid changes in input signals without distortion, ensuring signal integrity in high-speed applications.
  • Wide Gain Bandwidth: With a gain bandwidth product of 45MHz, this operational amplifier can work effectively at high frequencies, making it suitable for RF and audio applications.
  • Low Power Consumption: Despite its high-speed performance, the LT1190CN8#PBF is designed to be energy-efficient, with a low supply current of 6.5mA, making it ideal for battery-powered devices.
  • Single Supply Operation: It can operate from a single supply voltage ranging from 4V to 36V, or dual supplies of ±2V to ±18V, providing flexibility in various circuit configurations.
  • Output Drive Capability: This op-amp can drive loads as low as 100 ohms, making it versatile for driving different types of loads in your circuit designs.

Applications

The LT1190CN8#PBF is well-suited for a variety of applications, including:

  • Video Amplifiers
  • Cable Drivers
  • ADC/DAC Buffers
  • High-Speed Data Acquisition
  • Telecommunications
  • Active Filters
  • Fast Amplifiers

Package and Quality

The LT1190CN8#PBF comes in an 8-lead PDIP package, which is robust and easy to handle for standard PCB layouts. Linear Technology ensures high-quality and reliability for its products, and this operational amplifier is no exception. It is designed to meet the stringent requirements of industrial and commercial applications.

With its combination of speed, power efficiency, and versatility, the LT1190CN8#PBF from Linear Technology is an excellent choice for designers seeking a high-performance operational amplifier for their next project.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395
Maxim Integrated
IC RGB SWITCH 24 DIP
Need more? Email Us
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Intersil
VIDEO AMPLIFIER
Lowest to $135.4353
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8951 $62.2657
16+ $7.2986 $116.7776
25+ $7.0706 $176.7650
34+ $6.8425 $232.6450
44+ $6.6144 $291.0336
59+ $5.9302 $349.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess