EN
  • EN
  • DE

22AR100KLFTR

Part No 22AR100KLFTR
Manufacturer TT Electronics
Catalog Trimmer Potentiometers
Description TRIMMER 100K OHM 0.125W J LEAD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Potentiometers, Variable Resistors - Trimmer Potentiometers
Mfr TT Electronics
Series 22
Package Tape & Reel
Product Status Active
Resistance 100 kOhms
Power (Watts) 0.125W, 1/8W
Tolerance ±20%
Temperature Coefficient ±100ppm/°C
Number of Turns 1
Adjustment Type Top Adjustment
Resistive Material Cermet
Mounting Type Surface Mount
Termination Style J Lead
Size / Dimension Rectangular - 0.138" x 0.126" Face (3.50mm x 3.20mm)
Base Product Number 22AR
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.8050
Win Source Part Number 854638-22AR100KLFTR
Ultra Librarian 3D Model Ultra Librarian 22AR100KLFTR CAD Model

Description

The 854638-22AR100KLFTR is a trimmer potentiometer from the 22 series.

  • Resistance: 100 kOhms
  • Tolerance: ±20%
  • Temperature Coefficient: ±100ppm/°C
  • Power Rating: 0.125W (1/8W)
  • Termination Style: J lead
  • Mounting Type: Surface mountable
  • Package: Tape & reel
  • Size: 0.138" x 0.126" face (3.50mm x 3.20mm)
  • Standard Package Quantity: 1,000 pcs
  • REACH: Unaffected
  • HTSUS Code: 8533.40.8050

You May Also Be Interested in

Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 10 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 1K OHM 0.5W PC PIN SIDE
Need more? Email Us
Nidec Copal Electronics
TRIMMER 20K OHM 0.25W GW TOP ADJ
Lowest to $7.2762
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 2K OHM 0.5W PC PIN TOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess