EN
  • EN
  • DE

LPC812M101JD20

Part No LPC812M101JD20
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 32-bit ARM Cortex-M0+ microcontroller; up to 16 kB flash and 4 kB SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828206-LPC812M101JD20
Ultra Librarian 3D Model Ultra Librarian LPC812M101JD20 CAD Model

Description

NXP LPC812M101JD20 Microcontroller

The LPC812M101JD20 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to offer a perfect blend of performance, efficiency, and cost-effectiveness for a wide range of embedded applications. This versatile MCU is part of the LPC810 series, which is known for its small footprint and low-power consumption, making it an ideal choice for space-constrained and power-sensitive designs.

At the heart of the LPC812M101JD20 lies a powerful 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz. This provides the computational power necessary to handle complex tasks and algorithms. The MCU comes packed with 16 KB of on-chip flash memory, providing ample space for application code, and 4 KB of SRAM, ensuring smooth operation and data processing.

This product features an array of peripherals and interfaces that enhance its functionality. It includes up to 18 General Purpose I/O (GPIO) pins, which can be used for a variety of digital input and output functions. The MCU also supports several serial communication protocols, including UART, I2C, and SPI, allowing for easy integration with other components and peripheral devices.

One of the standout features of the LPC812M101JD20 is its flexible power management system, designed to minimize power consumption in both active and sleep modes. This makes it particularly suitable for battery-powered applications, such as portable devices, IoT sensors, and wearable technology.

For developers, NXP provides a comprehensive suite of tools and software, including the LPCXpresso IDE and a wide range of development boards. This ensures a smooth development process, from prototyping to production. Additionally, the LPC812M101JD20 is available in a compact TSSOP20 package, which not only saves space but also simplifies the PCB design process.

In summary, the LPC812M101JD20 from NXP is a feature-rich and versatile microcontroller that offers an excellent solution for designers looking to optimize their embedded systems for power efficiency, performance, and cost. Whether you're developing consumer electronics, industrial control systems, or Internet of Things devices, this MCU is engineered to meet the demands of your application.

You May Also Be Interested in

Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
55A
Cinch Connectivity Solutions
TERM LUG STRIP 7POS 2.25" SINGLE
Need more? Email Us
EAO
SWITCH EMERGENCY-STOP, 1NC+1NO,
Lowest to $9.7794
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
443
MG Chemicals
DESOLDER BRAID ROSIN 0.075" 25'
Lowest to $0.5440
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456
Keystone Electronics
PC TEST POINT MULTIPURPOSE WHITE
Lowest to $0.3305
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.7860 $107.5720
3+ $44.1314 $132.3942
5+ $42.7523 $213.7615
6+ $41.3733 $248.2398
8+ $39.9942 $319.9536
10+ $35.8570 $358.5700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess