EN
  • EN
  • DE

M27C1001-45XCI

Part No M27C1001-45XCI
Manufacturer STMicroelectronics
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 305169-M27C1001-45XCI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M27C1001-45XCI CAD Model

Description

The M27C1001-45XCI is a high-performance 1Mbit (128Kb x8) UV erasable and programmable read-only memory (EPROM) component from STMicroelectronics, a leading semiconductor manufacturer. This device is designed to offer a flexible and cost-effective solution for storing program code and data in a wide range of computing and embedded systems.

Key Features

  • Memory Capacity: 1 Mbit (128K x 8)
  • Access Time: 45ns, enabling fast data access and quick read operations, which is essential for high-speed microprocessor systems.
  • Programming Voltage: 12.75V ± 0.25V, providing the necessary voltage for reliable programming of the memory cells.
  • Single 5V ± 10% Supply: Simplifies the power design for the system, making it suitable for low-power applications.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.
  • UV Erasable: The content can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed.
  • Windowed Ceramic Frit-Seal Package: Allows for easy access to the UV erasure window while providing durability and protection for the silicon chip.
  • ECOPACK® Packaging: The device is available in packages that comply with the ECOPACK® standards, ensuring that it meets the European Union's environmental regulations.

Applications

The M27C1001-45XCI is suitable for a broad range of applications that require reliable and durable non-volatile memory storage. Its fast access time and high-density storage make it ideal for use in:

  • Embedded systems
  • Microcontroller-based applications
  • Computing systems
  • Telecommunication devices
  • Industrial control systems
  • Automotive electronics

Reliability and Quality

STMicroelectronics is renowned for its commitment to quality and reliability. The M27C1001-45XCI EPROM embodies this commitment, having undergone rigorous testing to ensure it meets the highest standards. Customers can trust this device for critical applications where data integrity and component longevity are paramount.

Conclusion

With its robust feature set and adherence to industry standards, the M27C1001-45XCI from STMicroelectronics represents a versatile and reliable solution for applications requiring UV erasable EPROM technology. Its combination of high-density storage, fast access times, and environmental compliance makes it a top choice for designers and engineers across various industries.

You May Also Be Interested in

Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
STMicroelectronics
IC EEPROM 256KBIT I2C 1MHZ 8MLP / EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-MLP (2x3)
Lowest to $0.9504
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Spansion
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (64M x 8) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
Microchip Technology
IC FLASH 1MBIT PARALLEL 32PLCC / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-PLCC (11.43x13.97)
Lowest to $4.7408
Spansion
IC FLASH 16MBIT PARALLEL 80FBGA / FLASH - NOR Memory IC 16Mb (512K x 32) Parallel 56 MHz 54 ns 80-FBGA (13x11)
Lowest to $6.2483
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess