The LT11293 from Linear Technology is a high-performance, low-dropout (LDO) linear regulator designed for precision voltage regulation in a wide range of applications. Its ability to maintain a stable output voltage despite variations in input voltage or load conditions makes it an ideal choice for sensitive electronics that require a consistent power supply.
Key Features
- Low Dropout Voltage: The LT11293 boasts an extremely low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it perfect for battery-powered devices.
- High Output Accuracy: With its precision reference and error amplifier, the LT11293 can achieve high output voltage accuracy, which is critical for applications where voltage precision is paramount.
- Adjustable Output: Users can set the output voltage to a desired value within a specified range using external resistors, providing flexibility across various applications.
- Protection Features: The device includes built-in overcurrent protection and thermal shutdown, safeguarding the regulator and the load from potential damage due to excessive current or overheating.
- Stable with Low ESR Capacitors: The LT11293 is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than traditional electrolytic capacitors, allowing for a more compact design.
Applications
The LT11293 is suitable for a broad range of applications, including but not limited to:
- Portable electronics
- Microprocessor supply
- Data communication equipment
- Medical devices
- Automotive electronics
Technical Specifications
| Parameter |
Value |
| Output Voltage Range |
Adjustable |
| Dropout Voltage |
Low |
| Output Current |
Up to 1A |
| Package Type |
Available in various packages |
| Operating Temperature |
-40°C to 125°C |
Overall, the LT11293 from Linear Technology is a versatile and reliable LDO regulator that offers precision, flexibility, and protection, making it an excellent choice for engineers and designers looking for a high-quality power management solution.