EN
  • EN
  • DE

ISP1362BD

Part No ISP1362BD
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (H - K)
Description Single-chip Universal Serial Bus On-The-Go controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 085723-ISP1362BD
Family Name ISP1362
Introduction Date February 19, 2009
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ISP1362BD CAD Model

Description

The NXP ISP1362BD is a versatile, high-performance USB controller that is specifically designed to cater to the demanding needs of USB connectivity in embedded applications. This highly integrated device is an ideal solution for a wide range of products that require USB functionality, such as printers, scanners, and other peripheral devices.

Key Features:

  • Dual-role Capabilities: The ISP1362BD can function both as a USB host and a USB peripheral, providing exceptional flexibility in how it can be implemented within a system.
  • Full-speed and Low-speed: It supports USB operations at both 12 Mbps (full-speed) and 1.5 Mbps (low-speed), ensuring compatibility with a broad range of USB devices.
  • On-chip Transceivers: The device includes on-chip transceivers and a Serial Interface Engine (SIE), which simplifies design and reduces external component requirements.
  • Extensive Interface Support: It offers a parallel bus for easy interfacing with microcontrollers and microprocessors, along with dedicated DMA channels for efficient data transfer.
  • Advanced Functionality: The ISP1362BD comes with built-in support for ISOchronous data transfers, enabling real-time audio and video applications.
  • Comprehensive Compliance: This USB controller complies with the USB 2.0 specification for full-speed and low-speed operations, ensuring a high level of compatibility and reliability.

Applications:

The ISP1362BD is particularly well-suited for applications that require embedded USB capabilities, such as:

  • Industrial Control Systems
  • Medical Devices
  • Data Acquisition Systems
  • Point of Sale Terminals
  • Networking Equipment

Technical Specifications:

With a comprehensive feature set, the ISP1362BD provides a robust and efficient solution for integrating USB functionality into various electronic devices. It operates over a wide temperature range and is available in a compact package, making it suitable for space-constrained applications.

For developers and engineers looking to incorporate USB connectivity into their designs, the NXP ISP1362BD offers a reliable and cost-effective solution that meets the stringent requirements of today's technological landscape.

You May Also Be Interested in

Hynix Semiconductor
512 Mb NAND Flash
Lowest to $3.9027
M-Tek
Lowest to $0.1576
Hynix Semiconductor
Lowest to $11.4253
FPE
Lowest to $0.8281
Intersil
Need more? Email Us
Hynix Semiconductor
Lowest to $6.5696
Omron
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Hynix Semiconductor
Lowest to $26.1941

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.4146 $64.1460
22+ $5.2633 $115.7926
34+ $5.0989 $173.3626
47+ $4.9344 $231.9168
61+ $4.7699 $290.9639
82+ $4.2765 $350.6730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess