EN
  • EN
  • DE

LT1125ACN

Part No LT1125ACN
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Low Noise, High Speed Precision Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205150-LT1125ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1125ACN CAD Model

Description

Linear Technology LT1125ACN Precision Operational Amplifiers

The LT1125ACN, part of the Linear Technology suite, is a high-performance, precision dual operational amplifier that has been meticulously designed to cater to a wide array of applications requiring precision and reliability. This versatile component is a popular choice in the fields of test equipment, instrumentation, and other sensitive analog circuits.

The LT1125ACN boasts a unique combination of features that set it apart from other operational amplifiers. With its low noise operations, it ensures a signal integrity that is paramount in high-fidelity audio applications and sensitive measurement devices. The device features a low input offset voltage, which significantly reduces the need for external calibration and simplifies circuit design.

One of the key benefits of the LT1125ACN is its high gain bandwidth product. This characteristic enables the amplifier to maintain its precision over a wide range of frequencies, making it an ideal choice for high-speed signal processing applications. Furthermore, the amplifier has a fast slew rate, which allows it to respond quickly to changes in input signals, a crucial attribute for control systems and fast-operating electronics.

The LT1125ACN is also known for its low input bias current, making it highly suitable for high-impedance sensor applications and precision integrators. Its low power consumption is an advantage in portable and battery-powered devices, where energy efficiency is a priority.

Packaged in a standard DIP-8 (Dual In-line Package), the LT1125ACN offers ease of integration into existing PCB layouts. Its robust design ensures reliable performance even under harsh conditions, which is vital for industrial and automotive applications.

In summary, the Linear Technology LT1125ACN is a top-tier choice for designers looking for an operational amplifier that delivers accuracy, stability, and performance. Whether it's for a sophisticated audio system, precise measurement equipment, or any other application demanding the highest level of analog performance, the LT1125ACN stands ready to meet and exceed those demands.

Key Features:

  • Low Noise Performance
  • Low Input Offset Voltage
  • High Gain Bandwidth Product
  • Fast Slew Rate
  • Low Input Bias Current
  • Low Power Consumption
  • Durable DIP-8 Packaging

You May Also Be Interested in

Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess