EN
  • EN
  • DE

MCP47FEB08-E/MQ

Part No MCP47FEB08-E/MQ
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Microchip Technology
Series MCP
Package Tube
Product Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 7.8µs (Typ)
Output Type Voltage - Buffered, Voltage - Unbuffered
Differential Output No
Data Interface I²C
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.1, ±0.0125LSB
Architecture -
Temperature Range - Operating -40°C ~ 125°C
Package / Case 20-VQFN Exposed Pad
Supplier Device Package 20-VQFN (5x5)
Mounting Type Surface Mount
Base Product Number MCP47FEB08
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1366559-MCP47FEB08-E/MQ
Ultra Librarian 3D Model Ultra Librarian MCP47FEB08-E/MQ CAD Model

Description

Microchip Technology MCP47FEB08-E/MQ Digital-to-Analog Converter

The MCP47FEB08-E/MQ is a highly integrated digital-to-analog converter (DAC) solution offered by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This particular model is part of the MCP47FEBxx series that is designed to provide a balance of performance and cost, making it a perfect fit for a wide range of applications in the consumer, automotive, and industrial markets.

Key Features

  • Resolution: The MCP47FEB08-E/MQ features an 8-bit resolution, which provides a fine granularity of the analog output, allowing precise control over the signals generated.
  • Channels: It comes with a dual-channel configuration, enabling the simultaneous output of two analog signals from a single device.
  • Interface: This DAC incorporates an I2C-compatible serial interface, ensuring easy integration with most microcontrollers and processors, as well as facilitating a simple communication protocol.
  • Voltage Reference: The device includes an internal voltage reference with an external override capability, offering flexibility in setting the full-scale output voltage.
  • Power Efficiency: Designed with power efficiency in mind, the MCP47FEB08-E/MQ operates with a single supply voltage of 2.7V to 5.5V, making it suitable for battery-powered and portable applications.

Applications

The MCP47FEB08-E/MQ is versatile in its applications due to its performance characteristics. It is well-suited for:

  • Portable instrumentation
  • Data acquisition systems
  • Industrial process control
  • Analog level adjustment systems
  • Automotive systems

Package and Quality

The device is offered in a 10-lead MSOP (Microchip Package) which is known for its small footprint and reliability. The MCP47FEB08-E/MQ is built to meet high-quality standards, ensuring robust performance in a wide range of environmental conditions.

Overall, the MCP47FEB08-E/MQ from Microchip Technology is an excellent choice for designers looking for a cost-effective yet powerful DAC solution. Its combination of features, including dual channels, internal voltage reference, and I2C interface, make it a versatile and indispensable component in the modern electronics landscape.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess