Products specifications Report Issue?

Categories Uncategorized
Manufacturer Wolfson Microelectronics plc
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842334-WM8734SEFL
Ultra Librarian 3D Model Ultra Librarian WM8734SEFL CAD Model

Description

The WM8734SEFL is a low power, stereo audio codec with integrated headphone amplifier from Wolfson Microelectronics (now Cirrus Logic). It's designed for portable applications that require high-quality audio recording and playback, while minimizing power consumption.

Applications:

  • Portable media players
  • Mobile phones
  • Digital voice recorders
  • USB audio interfaces
  • Gaming devices

Features:

  • Stereo ADC and DAC: Provides both audio recording and playback capabilities.
  • Low Power Consumption: Extends battery life in portable devices.
  • Integrated Headphone Amplifier: Drives headphones directly, eliminating the need for external amplifiers.
  • Microphone Bias: Supplies power to external microphones.
  • Digital Volume Control: Allows for precise volume adjustment.
  • I2C Control Interface: Enables easy configuration and control.
  • Flexible Input/Output Routing: Provides versatile audio signal routing options.

Benefits:

  • High-Quality Audio: Delivers clear and accurate audio reproduction and recording.
  • Long Battery Life: Minimizes power consumption for extended use.
  • Simplified Design: Integrates multiple functions into a single chip.
  • Easy to Use: Simple control interface for easy configuration.
  • Versatile: Suitable for a wide range of portable audio applications.

Additional Details:

The WM8734SEFL utilizes a sigma-delta architecture for both the ADC and DAC, ensuring high performance and low noise. It supports various audio data formats, including I2S and PCM. The integrated headphone amplifier is capable of driving a wide range of headphone impedances. The device includes a microphone bias circuit, allowing direct connection of external microphones. It is controlled via an I2C interface, providing a flexible and easy-to-use control mechanism. The WM8734SEFL typically operates from a single 3.3V power supply. Detailed specs, including THD+N, SNR, and power consumption figures are available in the datasheet.

You May Also Be Interested in

Coilcraft
Lowest to $70.2000
ECAD model for XAL6060-223MEC
Samsung
Need more? Email Us
ECAD model for K4S280432K-UC75
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Cree Inc.
Need more? Email Us
ECAD model for XPEAMB-L1-A30-N4-C-01
Box Partners
2 MIL PALLET COVERS, 68X65X82",
Need more? Email Us
ECAD model for PC120
Multi-Tec
MODEM RJ-11 V.92 SRL DATA 3.3V
Need more? Email Us
ECAD model for MT5656RJ-L-92.R2
Mitsubishi
Need more? Email Us
ECAD model for M5M27C101K-12

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.7500
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.8536 $65.5112
41+ $3.1615 $129.6215
64+ $3.0632 $196.0448
88+ $2.9650 $260.9200
113+ $2.8653 $323.7789
152+ $2.5691 $390.5032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 26,000 pieces
MOQ: 17 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention