EN
  • EN
  • DE

LTC1150CN8

Part No LTC1150CN8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description +-15V Chopper Stabilized Operational Amplifier with Internal Capacitors | IC OPAMP CHOPPER 1 CIRCUIT 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Chopper (Zero-Drift)
Slew Rate 3V/μs
Gain Bandwidth Product 2.5MHz
Current - Input Bias 10pA
Voltage - Input Offset 0.5μV
Supply Current 800μA
Supply Voltage , Single/Dual (±) 4.75V ~ 32V, ±2.38V ~ 16V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LTC1150
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1207172-LTC1150CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1150CN8 CAD Model

Description

LTC1150CN8 High Voltage Zero-Drift Operational Amplifier

The LTC1150CN8 is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular op-amp is part of a category known as zero-drift amplifiers, which are engineered to minimize voltage offset over time and temperature, ensuring a stable and accurate signal amplification.

Key Features:

  • Zero-Drift Performance: The LTC1150CN8 offers unparalleled stability with a near-zero voltage offset. This makes it an excellent choice for applications requiring precise signal processing over a wide range of environmental conditions.
  • High Voltage Operation: With an operating range of up to ±15V, this op-amp can handle a broad spectrum of high voltage applications, providing designers with a versatile component for their circuits.
  • Low Noise: The LTC1150CN8 boasts a low noise level, contributing to the integrity and quality of the output signal, which is critical in sensitive electronic equipment.
  • Low Power Consumption: Despite its high-voltage capabilities, the LTC1150CN8 is designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
  • Robust Build: Housed in an 8-pin DIP package, the LTC1150CN8 is built to last and withstand the rigors of demanding industrial environments.

Applications:

The LTC1150CN8 is incredibly versatile and can be used in a variety of applications, including:

  • High-Precision Data Acquisition Systems
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Industrial Process Control
  • Battery-Powered Devices
  • Analog Filters
  • Strain Gauge Amplifiers

With its impressive zero-drift feature, the LTC1150CN8 ensures that the accuracy of your circuits is maintained over time, regardless of temperature variations or aging components. Its high voltage capability, coupled with low power consumption, makes it an ideal choice for engineers looking to balance performance with efficiency in their designs.

Whether you're designing for mission-critical medical devices or robust industrial systems, the LTC1150CN8 from Linear Technology provides the reliability and precision needed for your sophisticated electronic applications.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess