EN
  • EN
  • DE

RF1136

Part No RF1136
Manufacturer RF Micro Devices
Catalog Coaxial Connectors (RF)
Description BROADBAND LOW POWER SP3T SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 1242482-RF1136
Manufacturer Homepage www.rfmd.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RF1136 CAD Model

Description

The RF1136 is a quad-band GSM/GPRS front-end module (FEM) designed by RF Micro Devices (now Qorvo). This module integrates a power amplifier (PA), transmit filter, antenna switch, and duplexer into a compact package. It is specifically designed for mobile devices operating in the GSM/GPRS frequency bands. The RF1136 provides a complete RF front-end solution, simplifying the design and reducing the size of mobile communication devices.

Applications:

  • GSM/GPRS Mobile Phones
  • Wireless Data Terminals
  • IoT Devices with Cellular Connectivity
  • Tracking Devices
  • Automotive Telematics

Features:

  • Quad-Band GSM/GPRS Support: Operates in GSM850, EGSM900, DCS1800, and PCS1900 bands.
  • Integrated Power Amplifier: Provides efficient power amplification for transmit signals.
  • Transmit Filter: Reduces unwanted emissions and ensures compliance with regulatory requirements.
  • Antenna Switch: Selects the appropriate antenna for transmit and receive operations.
  • Compact Package: Minimizes board space requirements.

Benefits:

  • Simplified Design: Integrates multiple RF components into a single module.
  • Reduced Board Space: Compact package enables smaller device sizes.
  • Improved Performance: Optimized RF design ensures reliable communication.
  • Lower BOM Cost: Reduces the number of discrete components required.
  • Faster Time-to-Market: Simplifies the design process, accelerating product development.

The RF1136's technical specifications include high transmit power, low harmonic emissions, and excellent receiver sensitivity. The integrated power amplifier provides efficient power amplification while maintaining linearity. The transmit filter ensures compliance with regulatory requirements by reducing unwanted emissions. The antenna switch provides isolation between transmit and receive paths, improving overall system performance. The module is designed to operate over a wide temperature range, making it suitable for various environmental conditions. The RF1136 is commonly used in mobile phones, wireless data terminals, and other devices that require GSM/GPRS connectivity.

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
TE Connectivity
Data Bus Components - Contacts DK-602-0156-1
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN SMB PLUG R/A 50 OHM SOLDER
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
L-com
Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50 Ohms
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 101,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess