EN
  • EN
  • DE

LT1028CN8#PBF

Part No LT1028CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 75MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 15 V/μs
Gain Bandwidth Product (GBP) 75MHz
Current - Input Bias 30nA
Voltage - Input Offset 20μV
Operating Supply Current 7.6mA
Supply Voltage - Operating ±4 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 206706-LT1028CN8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1028CN8#PBF CAD Model

Description

Product Overview: LT1028CN8#PBF

The LT1028CN8#PBF is a high-performance, ultra-low noise precision operational amplifier from Linear Technology, now part of Analog Devices. This operational amplifier (op-amp) is renowned for its outstanding sound quality and is commonly used in high-fidelity audio preamplifiers and mixers. Its exceptional performance characteristics make it suitable for a wide range of applications, including medical instrumentation, professional audio equipment, and high-quality test and measurement systems.

Key Features:

  • Ultra-Low Noise Performance: The LT1028 boasts an incredibly low noise voltage of 0.85nV/√Hz at 1kHz, making it one of the lowest noise op-amps available in the market. This feature is critical for applications requiring a high signal-to-noise ratio.
  • High Gain Bandwidth Product: With a gain bandwidth product of 75MHz, the LT1028 ensures that the amplifier can handle a wide range of frequencies without compromising gain.
  • High Slew Rate: The device provides a high slew rate of 20V/μs, which allows it to respond quickly to changes in the input signal, reducing distortion and improving overall performance.
  • Low Total Harmonic Distortion: The LT1028CN8#PBF exhibits a very low total harmonic distortion (THD) which is typically 0.0001% for audio frequencies, ensuring a clear and accurate reproduction of the original signal.
  • Stable with High Capacitive Loads: The op-amp is designed to be stable with capacitive loads up to 1000pF, which is beneficial when driving difficult loads or long cables.

Package and Supply:

The LT1028CN8#PBF comes in an 8-lead PDIP package, which is easy to handle and integrate into various circuit designs. It operates over a wide supply range of ±4V to ±18V, providing flexibility in both single and dual supply operations.

Applications:

  • High-Fidelity Audio Preamplifiers
  • Microphone Amplifiers
  • Phono Preamps
  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Medical Instrumentation
  • Professional Audio Equipment
  • Test and Measurement Systems

The LT1028CN8#PBF's superior performance and quality make it an ideal choice for designers looking for an op-amp with unmatched noise performance and excellent audio fidelity.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8404 $61.8828
16+ $7.2538 $116.0608
25+ $7.0270 $175.6750
34+ $6.8003 $231.2102
44+ $6.5737 $289.2428
59+ $5.8937 $347.7283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess