The LT1226CN8#PBF is a high-speed operational amplifier from Linear Technology, designed to cater to applications requiring fast and precise signal processing. This op-amp boasts a wide bandwidth, high slew rate, and low distortion, making it an ideal choice for video and RF signal amplification, as well as high-speed data acquisition systems.
Key Features:
- High Gain Bandwidth: The LT1226 offers a gain bandwidth product of 100MHz, ensuring excellent performance for high-frequency applications.
- Fast Slew Rate: With a slew rate of 600V/µs, this op-amp can handle rapid changes in input signals without distortion, providing clean and accurate output signals.
- Low Distortion: It has a low harmonic distortion, which is critical for maintaining signal integrity in audio and communication systems.
- Single Supply Operation: The device can operate from a single 4V to ±15V supply, offering flexibility in a variety of circuit configurations.
- Dual Supply Operation: For applications requiring more headroom, the LT1226 can also be operated from dual supplies.
- Output Current: Capable of delivering output current up to 50mA, it can drive a wide range of loads.
- Stable with Capacitive Loads: The LT1226 is designed to be stable with capacitive loads, making it a reliable choice for feedback and buffering applications.
Applications:
- Cable and satellite set-top boxes
- Video amplifiers
- Data acquisition systems
- Telecommunications
- Test equipment
- Professional audio equipment
The LT1226CN8#PBF is available in an 8-lead PDIP package, making it easy to integrate into a wide variety of circuit boards. Its robust design ensures reliability and performance even under challenging conditions. Whether you're designing high-end audio equipment or high-speed data communication systems, the LT1226CN8#PBF from Linear Technology is a solid choice that won't disappoint.