EN
  • EN
  • DE
  • IT

TL2844DE4

Part No TL2844DE4
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description CURRENT-MODE PWM CONTROLLERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1268149-TL2844DE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL2844DE4 CAD Model

Description

The TL2844DE4 from Texas Instruments is a versatile Pulse Width Modulation (PWM) controller designed for power supply systems that require an efficient, reliable, and flexible solution. This integrated circuit is specifically engineered to address a wide range of power conversion and management applications, making it a popular choice among engineers and designers in the industry.

Key Features

  • Flexible Operation: The TL2844DE4 offers a programmable switching frequency from 1kHz to 500kHz, allowing designers to optimize their power supply design for efficiency or component size.
  • High Efficiency: With its integrated 200mA driver, the device is capable of directly driving the power MOSFET, reducing external component count and improving overall system efficiency.
  • Stable Control: The device features a voltage mode control method with feed-forward compensation that provides stable operation under varying input voltage and output load conditions.
  • Protection Features: It includes multiple protection features such as under-voltage lockout (UVLO), over-current protection (OCP), and thermal shutdown, ensuring safe operation and longevity of the power supply system.

Applications

The TL2844DE4 is highly suitable for a broad range of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • Off-Line Power Converters
  • Telecommunication Equipment Power Supplies
  • Industrial Power Systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TL2844DE4 is no exception. The device is designed to meet stringent industry standards, ensuring reliable performance in critical applications. Its extended temperature range makes it suitable for industrial environments.

Design Support

To assist with the design-in process, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design tools. Additionally, TI's support forums and customer service are available to address any technical queries related to the TL2844DE4 PWM controller.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess