EN
  • EN
  • DE
  • IT

TMS570LS

Part No TMS570LS
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Series 16/32-BIT RISC Flash Microcontroller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271417-TMS570LS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS570LS CAD Model

Description

The Texas Instruments TMS570LS series is a line of high-performance automotive-grade microcontrollers designed for safety-critical applications. These microcontrollers are built on the ARM Cortex-R4F processor, which provides advanced features such as fault-tolerant and fail-safe mechanisms, making them ideal for use in systems that must comply with stringent safety standards like ISO 26262 for automotive safety.

Key Features

  • High-Performance Processing: Equipped with a powerful ARM Cortex-R4F core, the TMS570LS microcontrollers can run at speeds up to 300 MHz, delivering the computational power needed for complex algorithms and control tasks.
  • Integrated Safety Features: The series includes built-in self-test (BIST) capabilities, error correction code (ECC) on both flash and RAM, and dual interlocked storage cells (DICE) to ensure data integrity and support for safety-critical applications.
  • Robust Communication Interfaces: A variety of communication interfaces are available including CAN, FlexRay, Ethernet, and LIN, supporting the diverse needs of automotive and industrial communication networks.
  • Memory and Storage: The TMS570LS microcontrollers come with ample integrated flash memory and RAM, facilitating efficient handling of complex software stacks and data buffering.
  • Low Power Consumption: Despite their robust performance, these microcontrollers are designed with power-saving features that allow for reduced power consumption in various modes of operation.

Applications

The TMS570LS microcontrollers are suited for a wide range of applications that require high reliability and functional safety. These include automotive safety systems such as advanced driver assistance systems (ADAS), electronic stability control (ESC), and anti-lock braking systems (ABS). They are also well-suited for industrial applications like motor control, process control, and automation systems.

Support and Resources

Texas Instruments provides extensive support for the TMS570LS series with a comprehensive ecosystem that includes development tools, software libraries, and reference designs to accelerate the development process and reduce time to market.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess