EN
  • EN
  • DE

LT1021CCH-10

Part No LT1021CCH-10
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302443-LT1021CCH-10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1021CCH-10 CAD Model

Description

The LT1021CCH-10 is a precision voltage reference from Linear Technology, designed to offer both high accuracy and high stability in a wide range of applications. This device is part of the LT1021 series, which is known for its reliability and performance in critical systems where voltage precision is paramount.

Key Features

  • Stable and Precise: The LT1021CCH-10 provides a 10V output with an impressive initial accuracy of ±0.05%. This makes it an ideal choice for high-precision applications.
  • Low Temperature Coefficient: It boasts a low temperature coefficient of 10ppm/°C, ensuring that the voltage reference remains consistent across a wide temperature range.
  • Long-Term Stability: With long-term stability of less than 25ppm per 1,000 hours at 125°C, users can trust in the consistent performance of this component over time.
  • High Output Current: The LT1021CCH-10 can source up to 10mA of output current and sink up to 5mA, providing flexibility in a variety of circuit configurations.
  • Low Noise: It also features low noise, with only 1.5µVP-P of output noise in the 0.1Hz to 10Hz range, making it suitable for sensitive electronic equipment.

Applications

The LT1021CCH-10 is extremely versatile and can be used in a wide array of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital and digital-to-analog converters
  • Industrial instrumentation
  • Medical devices
  • Test equipment

Quality and Reliability

Linear Technology is committed to high standards of quality, and the LT1021CCH-10 is no exception. It is manufactured with the best practices in the industry, ensuring that it meets rigorous quality and performance standards. The device is available in a hermetically sealed can, offering excellent environmental and mechanical protection, which further enhances its reliability in harsh conditions.

Conclusion

The LT1021CCH-10 from Linear Technology stands out as a high-performance, precision voltage reference that offers stability, accuracy, and reliability for sophisticated electronic systems. Whether for industrial, medical, or any other precision-dependent application, the LT1021CCH-10 is an excellent choice for designers seeking a trusted voltage reference solution.

You May Also Be Interested in

Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess